EN
  • EN
  • DE

MAX2010ETI+

Part No MAX2010ETI+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description Adjustable RF Predistorter 28-Pin TQFN EP / IC RF PREDISTORT ADJ 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Function RF Predistorter
Frequency 500MHz ~ 1.1GHz
RF Type CDMA2000, GSM/EDGE
Secondary Attributes Up to 12dB ACPR Improvement
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 785630-MAX2010ETI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2010
Introduction Date August 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX2010ETI+ CAD Model

Description

Product Overview: MAX2010ETI+ from Maxim Integrated

The MAX2010ETI+ is a high-performance, integrated RF digital step attenuator (DSA) and VGA (variable gain amplifier) from Maxim Integrated, designed to provide precise amplitude control in a wide range of wireless and wired communication systems. This product is well-suited for applications such as base stations, automatic test equipment, and point-to-point communication systems where accurate signal level control is critical.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it versatile for multiple RF applications.
  • Attenuation Range: It offers a wide attenuation range with fine step resolution, allowing for precise control over signal levels.
  • High Linearity: The MAX2010ETI+ provides excellent linearity performance, which is essential for maintaining signal fidelity.
  • Integrated VGA: The inclusion of a variable gain amplifier enables users to both attenuate and amplify signals, providing greater flexibility in signal chain design.
  • Serial Interface: A serial interface allows for easy control of the attenuation settings, making it simple to integrate into a variety of systems.
  • Compact Package: Housed in a small 28-pin TQFN package, it requires minimal board space, which is beneficial for space-constrained applications.

Applications

The MAX2010ETI+ is an ideal choice for a range of applications, including:

  • Wireless infrastructure (GSM, CDMA, WCDMA, LTE)
  • RF transceiver signal chain control
  • Automatic level control (ALC) circuits
  • Automatic test equipment (ATE)
  • Point-to-point microwave links

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2010ETI+ is built to meet the company's high standards. It is designed for robust performance in demanding environments, ensuring long-term reliability for critical communication systems.

Overall, the MAX2010ETI+ is a versatile and reliable component that offers precise amplitude control with high linearity, making it a valuable addition to various RF applications.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8377 $59.6754
5+ $24.4822 $122.4110
7+ $23.7171 $166.0197
9+ $22.9521 $206.5689
12+ $22.1870 $266.2440
16+ $19.8918 $318.2688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,397 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess