EN
  • EN
  • DE

MAX5900ABEUT

Part No MAX5900ABEUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704784-MAX5900ABEUT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5900ABEUT CAD Model

Description

Maxim Integrated MAX5900ABEUT Ethernet Surge Protector

The MAX5900ABEUT from Maxim Integrated is a robust Ethernet surge protector designed to safeguard Ethernet devices against transient voltage spikes and surges. This component is an ideal choice for applications requiring enhanced protection for network equipment, such as routers, switches, and network interface cards (NICs).

Key Features:

  • High Integration: The MAX5900ABEUT integrates surge protection circuitry, simplifying design and reducing the need for additional external components.
  • Enhanced Protection: It offers superior protection against electrical transients due to lightning strikes, electrostatic discharge (ESD), and cable discharge events (CDE).
  • Compact Design: The device comes in a small, 6-pin SOT23 package, making it suitable for space-constrained applications.
  • High Surge Capability: It is capable of withstanding surge currents, ensuring the safety and longevity of connected equipment.
  • Low Capacitance: The protector features low line-to-line and line-to-ground capacitance, minimizing signal attenuation for high-speed Ethernet communication.

Applications:

  • Network Appliances
  • VoIP Phones
  • Industrial Ethernet Equipment
  • Wireless Access Points
  • Network Cameras

The MAX5900ABEUT is designed to be easily integrated into existing and new Ethernet-based systems, providing a reliable defense against voltage transients. Its low power dissipation and high surge capability make it an excellent choice for protecting sensitive network equipment without compromising performance. With Maxim Integrated's reputation for quality and reliability, the MAX5900ABEUT is a dependable solution for enhancing the durability and uptime of your Ethernet connections.

Whether you are developing consumer electronics or industrial networking solutions, the MAX5900ABEUT offers the protection your devices need to operate reliably in challenging electrical environments.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess