EN
  • EN
  • DE

MAX2016ETI+

Part No MAX2016ETI+
Manufacturer Maxim Integrated
Catalog RF Detectors
Description IC DETECT/CNTRL LOG 28-TQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Frequency 30kHz to 2.5GHz
RF Type Cellular, GSM, EDGE, CDMA
Input Range -70dBm to 10dBm
Accuracy ±1dB
Supply Voltage - Operating 2.7 V to 5.25 V
Operating Supply Current 16mA
Case / Package 28-TQFN (5x5)
Win Source Part Number 142488-MAX2016ETI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2016ETI+ CAD Model

Description

Maxim Integrated MAX2016ETI+ High-Performance, Dual RF Power Detector

The MAX2016ETI+ from Maxim Integrated is a sophisticated, dual radio frequency (RF) power detector, carefully engineered for accurate measurement of signal power in wireless and communication systems. This high-performance component is designed to operate over a wide frequency range from 800MHz to 2.2GHz, making it an ideal choice for a variety of applications including base stations, RF power amplifier linearization, and transmit/receive power monitoring.

Encased in a compact 28-pin TQFN package, the MAX2016ETI+ integrates two logarithmic amplifiers that provide a dynamic range of 45dB, enabling precise power detection from -45dBm to 0dBm. The device boasts an exceptional temperature stability and logarithmic linearity, ensuring reliable performance across its operational temperature range of -40°C to +85°C.

One of the key features of the MAX2016ETI+ is its ability to measure both the envelope power and the average power of a signal simultaneously. This dual-mode capability allows for more comprehensive signal analysis and is particularly useful in adaptive power control and signal conditioning applications. The device also includes a fast envelope output that can be used for dynamic supply voltage adjustments, further enhancing its utility in power amplifier applications.

Integration is a breeze with the MAX2016ETI+, as it comes with an easy-to-use, fully differential input structure that simplifies interfacing with other components in the signal chain. Additionally, the device requires minimal external components, which helps reduce overall system complexity and cost.

For designers looking to maximize efficiency and accuracy in their RF power detection systems, the Maxim Integrated MAX2016ETI+ offers a reliable and versatile solution. With its wide frequency range, precise logarithmic response, and dual-mode power detection, this power detector stands out as a top choice for high-performance RF applications.

Whether it's for signal monitoring or power amplifier control, the MAX2016ETI+ is engineered to deliver consistent, high-quality results that designers can trust.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.0653 $82.1306
3+ $33.6947 $101.0841
5+ $32.6417 $163.2085
7+ $31.5887 $221.1209
9+ $30.5358 $274.8222
11+ $27.3769 $301.1459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,048 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess