EN
  • EN
  • DE

MAX201EWE+T

Part No MAX201EWE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 W/CAP 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 702457-MAX201EWE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX201
Introduction Date December 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX201EWE+T CAD Model

Description

Product Overview: MAX201EWE+T from Maxim Integrated

The MAX201EWE+T is a high-performance RS-232 transceiver from Maxim Integrated, designed to meet the communication needs of modern electronic devices. This integrated circuit is specifically engineered to facilitate serial communication between devices by converting TTL or CMOS logic levels to RS-232 levels and vice versa. It is ideal for applications in industrial control systems, point-of-sale equipment, and various other devices that require reliable data transmission over serial interfaces.

Key Features

  • Integrated Charge Pump: The MAX201EWE+T features an onboard charge pump circuit that generates the necessary RS-232 voltage levels, using only a single 5V power supply. This eliminates the need for additional power sources, simplifying design and reducing component count.
  • Low Power Consumption: With its power-saving features, the device operates efficiently, making it suitable for battery-operated and portable applications where power conservation is critical.
  • High Data Rate: Capable of supporting data rates up to 120kbps, the MAX201EWE+T is well-suited for high-speed data communication, ensuring quick and efficient data transfer.
  • Electrostatic Discharge (ESD) Protection: The device provides robust ESD protection for its transceiver inputs and outputs, safeguarding against damage from electrostatic discharges and enhancing the longevity of the product.
  • Wide Operating Temperature Range: It is designed to operate over an extended temperature range, making it versatile for use in various environmental conditions.

Applications

The MAX201EWE+T is highly adaptable and can be used in a multitude of applications. Its primary use is to interface microprocessors or microcontrollers with RS-232-compatible devices, such as modems, printers, and data terminals. It is also suitable for use in telecommunication systems, networking equipment, and any other systems requiring reliable serial communication.

Package and Quality

Packaged in a 16-pin SOIC (Wide) form factor, the MAX201EWE+T is designed for surface mount technology, providing a compact solution for space-constrained applications. Maxim Integrated ensures high-quality standards, and the product is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess