EN
  • EN
  • DE

MAX202ESE+

Part No MAX202ESE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 5V 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 121012-MAX202ESE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX202ESE+ CAD Model

Description

Maxim Integrated MAX202ESE+ RS-232 Interface IC

The MAX202ESE+ from Maxim Integrated is a high-performance RS-232 transceiver chip, specifically designed to meet the rigorous demands of modern communication systems. This integrated circuit (IC) facilitates bidirectional serial communication by converting signals between RS-232 and TTL/CMOS logic levels. It is an essential component for applications requiring reliable data transmission over long distances or through noisy environments.

Encased in a sleek, 16-pin narrow SOIC package, the MAX202ESE+ is engineered to operate over the extended temperature range of -40°C to +85°C, making it suitable for industrial applications. This IC provides a robust interface with two drivers and two receivers, which allows for the connection of multiple peripheral devices.

One of the key features of the MAX202ESE+ is its integrated charge pump circuitry, which generates the necessary RS-232 voltage levels (+/-10V) from a single 5V power supply. This eliminates the need for additional power sources, simplifying the design and reducing the overall system cost. Furthermore, the charge pump requires only four small 0.1µF external capacitors, which minimizes the PCB footprint and makes it an ideal solution for space-constrained applications.

The MAX202ESE+ also boasts a low-power shutdown mode, which reduces the power consumption to just 1µW, making it an energy-efficient choice for battery-powered devices. The receivers remain active in shutdown mode, allowing the IC to monitor RS-232 lines for wake-up signals or other communications.

For enhanced protection, the MAX202ESE+ features integrated electrostatic discharge (ESD) protection circuitry, capable of withstanding ESD events up to ±15kV, ensuring the longevity and reliability of the product in harsh environments. This makes it particularly suitable for industrial control systems, point-of-sale terminals, and other applications where robustness is a critical requirement.

In summary, the MAX202ESE+ from Maxim Integrated is a versatile, efficient, and reliable solution for RS-232 communication, providing high-level performance and protection to meet the needs of a wide range of applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9073 $57.2190
65+ $1.5650 $101.7250
100+ $1.5161 $151.6100
140+ $1.4672 $205.4080
180+ $1.4183 $255.2940
240+ $1.2716 $305.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess