EN
  • EN
  • DE

MAX2039ETP+T

Part No MAX2039ETP+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXR 1.7-2.2GHZ UP/DWN 20TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tape and Reel
RF Type Cellular, CDMA2000, EDGE, GSM, W-CDMA
Frequency 1.7GHz ~ 2.2GHz
Number of Mixers 1
Noise Figure 7.3dB
Secondary Attributes Up/Down Converter
Supply Current 135mA
Supply Voltage (V) 4.75V ~ 5.25V
Manufacturer Package 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN-EP (5x5)
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 702480-MAX2039ETP+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2039ETP+T CAD Model

Description

The MAX2039ETP+T from Maxim Integrated is a high-performance, fully integrated, multi-stage, IF-to-RF downconverter designed to provide optimal performance for a variety of wireless communication applications. This advanced component is engineered to meet the demanding requirements of systems that require a high level of signal integrity and processing performance.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for various applications, including base stations, wireless infrastructure, and more.
  • High Linearity: With excellent linearity, it ensures minimal distortion in signal processing, which is crucial for maintaining the integrity of high-speed data transmission.
  • Low Noise Figure: The low noise figure of the MAX2039ETP+T minimizes signal degradation, providing cleaner and more accurate signal conversion.
  • Integrated LO Buffer: It features an integrated local oscillator (LO) buffer, which simplifies the design and reduces the need for external components.
  • High Integration: This downconverter integrates multiple functions and stages, including mixers, LO switches, and IF amplifiers, to save space and streamline the design process.

Applications

The versatile nature of the MAX2039ETP+T makes it an ideal choice for a wide range of applications, such as:

  • Wireless Local Area Networks (WLAN)
  • Wireless Infrastructure
  • Point-to-Point Radios
  • Base Stations
  • Other high-frequency communication systems

Quality and Reliability

Maxim Integrated is known for their commitment to quality and reliability, and the MAX2039ETP+T is no exception. It is designed to meet the stringent standards required by communication applications, ensuring long-term performance and stability.

Package and Availability

The MAX2039ETP+T comes in a compact, lead-free, 20-pin TQFN package, which is suitable for space-constrained applications. The device is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX2039ETP+T is a reliable choice for designers looking to enhance the performance and efficiency of their wireless communication systems.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $22.1890
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7045 $62.1135
7+ $16.9877 $118.9139
11+ $16.4576 $181.0336
15+ $15.9263 $238.8945
19+ $15.3950 $292.5050
26+ $13.8034 $358.8884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess