EN
  • EN
  • DE
  • IT

MAX2039ETP

Part No MAX2039ETP
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER UPCONV/DOWNCONV QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Mixer IC Cellular, CDMA2000, EDGE, GSM, W-CDMA Up/Down Converter 1.7GHz ~ 2.2GHz 20-TQFN (5x5)
Manufacturer Maxim Integrated
Series MAX2039
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 20-WQFN Exposed Pad
Case / Package 20-TQFN (5x5)
Family Name MAX203
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925249-MAX2039ETP
Ultra Librarian 3D Model Ultra Librarian MAX2039ETP CAD Model

Description

The MAX2039ETP from Maxim Integrated is a high-performance, fully integrated, low-power mixer designed to provide excellent dynamic range and high linearity for a wide range of wireless communication applications. This versatile component is particularly suited for use in frequency conversion chains in base stations, wireless repeaters, and remote radio heads, as well as in military communication systems, satellite communications, and point-to-point microwave links.

Featuring a wide RF frequency range from 400MHz to 4000MHz, the MAX2039ETP can accommodate various communication standards and signal bandwidths. Its high linearity, with an input IP3 of 35.5dBm, ensures that the mixer maintains signal integrity even in the presence of strong interfering signals, making it ideal for complex radio environments.

The MAX2039ETP integrates a local oscillator (LO) switch, LO buffer, and a double-balanced passive mixer core, which simplifies design and reduces the number of external components required. This integration not only saves board space but also reduces the overall system cost and complexity. The device operates over a broad supply voltage range from 4.75V to 5.25V, providing flexibility in power supply design.

One of the key features of the MAX2039ETP is its exceptional noise figure performance, which is typically 9.7dB. This ensures that the signal-to-noise ratio is preserved, leading to higher-quality signal transmission and reception. Additionally, the mixer is packaged in a compact, 20-pin TQFN-EP (5mm x 5mm) package, which is ideal for space-constrained applications.

Maxim Integrated also offers comprehensive support for the MAX2039ETP, with detailed datasheets, application notes, and design resources available to assist engineers in integrating this mixer into their designs seamlessly. With its robust feature set and Maxim's support, the MAX2039ETP stands out as a top choice for designers looking to enhance the performance and efficiency of their RF communication systems.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess