EN
  • EN
  • DE

MAX20406AFOB/VY+

Part No MAX20406AFOB/VY+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 6A 17FC2QFN / Buck Switching Regulator IC Positive Programmable (Fixed) 0.8V (3.3V) 1 Output 6A 17-PowerWFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable (Fixed)
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 0.8V (3.3V)
Voltage - Output (Max) 10V
Current - Output 6A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 17-PowerWFQFN
Supplier Device Package 17-FC2QFN (3.5x3.75)
Base Product Number MAX20406
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 420 pcs
Win Source Part Number 1382760-MAX20406AFOB/VY+
Ultra Librarian 3D Model Ultra Librarian MAX20406AFOB/VY+ CAD Model

Description

Maxim Integrated MAX20406AFOB/VY+ Automotive Power Management IC

The MAX20406AFOB/VY+ from Maxim Integrated is a state-of-the-art power management integrated circuit (PMIC) specifically designed for automotive applications. This advanced component is engineered to provide high efficiency, multi-channel power supply solutions, making it an ideal choice for the demanding requirements of automotive infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics.

Featuring a wide input voltage range, the MAX20406AFOB/VY+ is capable of operating from a 3.5V to 36V supply, which ensures reliable performance even during challenging automotive conditions, such as cold-crank and start-stop scenarios. With its robust design, this PMIC can withstand load dump events up to 42V, providing additional protection to the connected electronic devices.

The device integrates multiple high-efficiency, step-down converters that are designed to deliver precise voltage regulation with excellent transient response, ensuring stable power supply for sensitive automotive electronics. The MAX20406AFOB/VY+ also includes features such as programmable switching frequency, spread spectrum operation, and synchronization capability, which help to minimize electromagnetic interference (EMI) - a critical consideration in automotive environments.

For enhanced safety and reliability, the MAX20406AFOB/VY+ incorporates a suite of protection features including overvoltage, undervoltage, overcurrent, and thermal shutdown. These protective measures ensure that the device operates within safe parameters, safeguarding both the PMIC itself and the downstream electronics it powers.

Maxim Integrated has packaged the MAX20406AFOB/VY+ in a compact, thermally efficient package suitable for space-constrained automotive applications. This, combined with its advanced power management capabilities, makes the MAX20406AFOB/VY+ an excellent choice for designers looking to optimize power delivery in their next-generation automotive systems.

Whether it's powering the latest infotainment system, enhancing the capabilities of ADAS, or ensuring the reliability of other critical vehicle electronics, the MAX20406AFOB/VY+ is designed to meet the rigorous demands of the automotive industry, delivering performance, efficiency, and reliability where it matters most.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0974 $54.8766
20+ $5.0030 $100.0600
31+ $4.8467 $150.2477
43+ $4.6903 $201.6829
56+ $4.5340 $253.9040
74+ $4.0650 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess