EN
  • EN
  • DE

MAX2057ETX+

Part No MAX2057ETX+
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description RF Amp Single VGA 2.7GHz 5.25V 36-Pin TQFN EP / IC AMP VARIABLE GAIN 36-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Frequency 1.7GHz ~ 2.5GHz
P1dB 23.8dBm
Gain 13.5dB ~ 17.5dB
Noise Figure 6dB
RF Type Cellular, ATE, GSM, EDGE, ISM, W-CDMA, 802.16/WiMax, CDMA2000
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 180mA ~ 230mA
Test Frequency 2.1GHz
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-TQFN (6x6)
Win Source Part Number 785639-MAX2057ETX+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2057
Introduction Date January 01, 2005
ECCN 5A991.g
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX2057ETX+ CAD Model

Description

Maxim Integrated MAX2057ETX+ Variable Gain Amplifier

The MAX2057ETX+ from Maxim Integrated is a high-performance, digitally controlled, variable gain amplifier (VGA) designed to offer precise gain control, high linearity, and a broad frequency range. This advanced component is well-suited for a variety of applications, including base station transceivers, IF receivers, and software-defined radios, where dynamic range and signal conditioning are critical.

The device operates over a wide frequency range from 50MHz to 1000MHz, making it versatile for different RF and IF signal chains. With its excellent dynamic performance, the MAX2057ETX+ provides a gain adjustment range of 31.5dB in 0.5dB steps, allowing for fine-tuning of signal levels to optimize system performance. The gain control is digitally programmable via a serial interface, which simplifies integration into automated designs and enables remote system adjustments.

The MAX2057ETX+ boasts a high third-order intercept point (IP3) of +36dBm at 200MHz, ensuring that the amplifier maintains linearity even with high-level input signals. This characteristic is crucial for maintaining signal fidelity in complex modulation schemes and crowded spectrum environments. Additionally, the device features a low noise figure of 6.7dB at maximum gain, which minimizes the addition of noise to the signal path and preserves signal quality.

Designed for flexibility, the MAX2057ETX+ is housed in a compact, 36-pin thin QFN package with an exposed pad, which aids in thermal management and allows for a smaller footprint on the circuit board. This makes it an excellent choice for space-constrained applications where size and thermal efficiency are important considerations.

Maxim Integrated ensures that the MAX2057ETX+ meets the rigorous demands of modern RF systems by providing a robust feature set, including a shutdown mode for power savings, and a fully differential signal path for improved signal integrity. With these features, the MAX2057ETX+ stands out as a superior solution for designers looking to enhance the performance and efficiency of their RF and IF signal processing chains.

You May Also Be Interested in

Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7825 $54.2600
18+ $5.5651 $100.1718
28+ $5.3912 $150.9536
39+ $5.2173 $203.4747
50+ $5.0434 $252.1700
67+ $4.5217 $302.9539
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess