EN
  • EN
  • DE

MAX2057ETX+T

Part No MAX2057ETX+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP VARIABLE GAIN 36-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 1.7GHz to 2.5GHz
P1dB 23.8dBm
Gain 13.5dB to 17.5dB
Noise Figure 6dB
RF Type Cellular, ATE, GSM, EDGE, ISM, W-CDMA, 802.16/WiMax, CDMA2000
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 180mA to 230mA
Test Frequency 2.1GHz
Case / Package 36-TQFN (6x6)
Win Source Part Number 118221-MAX2057ETX+T
Ultra Librarian 3D Model Ultra Librarian MAX2057ETX+T CAD Model

Description

Maxim Integrated MAX2057ETX+T Variable Gain Amplifier

The MAX2057ETX+T from Maxim Integrated is a high-performance, digitally controlled variable gain amplifier (VGA) designed to offer precise signal amplification across a wide range of applications. This versatile component is well-suited for use in wireless infrastructure, broadband communications, and test equipment, providing a reliable solution for dynamic signal conditioning.

This advanced amplifier features a frequency range from 50MHz to 1000MHz, making it ideal for a variety of RF and IF signal paths. The MAX2057ETX+T provides an outstanding gain range of 31.5dB in 0.5dB steps, ensuring fine-grained control over signal amplification. This capability is crucial for systems that require accurate and adaptable gain settings to maintain optimal performance under varying conditions.

The device operates with a single 5V supply voltage, simplifying power management within the system. Moreover, the MAX2057ETX+T boasts a high linearity performance, with an OIP3 (Output Third-Order Intercept Point) of 45dBm at 200MHz. This specification indicates the amplifier's ability to maintain signal fidelity and reduce distortion, even at high output levels, making it an excellent choice for demanding signal processing environments.

The MAX2057ETX+T comes in a compact, 36-pin thin QFN package, with dimensions of 6mm x 6mm. This small footprint allows for easy integration into space-constrained designs without compromising on functionality. Additionally, the device is equipped with a digital serial control interface, which enables straightforward programming and integration with microcontrollers or processors.

Key features of the MAX2057ETX+T include:

  • Wideband Frequency Range: 50MHz to 1000MHz
  • Variable Gain Range: 31.5dB in 0.5dB Steps
  • High Linearity: OIP3 of 45dBm at 200MHz
  • Single 5V Supply Operation
  • Compact 36-Pin Thin QFN Package (6mm x 6mm)
  • Digital Serial Control Interface

Overall, the Maxim Integrated MAX2057ETX+T is a highly capable VGA that offers designers flexibility, performance, and precision in a variety of signal processing applications.

You May Also Be Interested in

Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,978 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess