EN
  • EN
  • DE

MAX2078CTK+

Part No MAX2078CTK+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description Octal-Channel Ultrasound Front-End with CW Doppler Mixers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Ultrasound Receivers
Applications Medical Ultrasound Imaging, Sonar
Mounting SMD
Package 68-TQFN Exposed Pad
Manufacturer Package 68-TQFN-EP (10x10)
Win Source Part Number 1212615-MAX2078CTK+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2078
Introduction Date April 01, 2009
ECCN EAR99
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX2078CTK+ CAD Model

Description

The MAX2078CTK+ from Maxim Integrated is a state-of-the-art, fully integrated ultrasound front-end receiver, designed to deliver exceptional performance and flexibility for medical ultrasound imaging applications. This advanced receiver integrates a complete time-gain control (TGC) imaging path and a digital I/Q demodulator, which makes it an ideal solution for both portable and high-end cart-based systems.

The MAX2078CTK+ features a low-noise amplifier (LNA), a variable gain amplifier (VGA), an anti-aliasing filter (AAF), and a 12-bit analog-to-digital converter (ADC). The LNA offers a low noise figure and high input impedance, which are critical for capturing high-fidelity ultrasound signals. The VGA provides a continuous gain range of 0dB to 51.5dB, allowing for precise control over signal amplification. The integrated AAF ensures that unwanted high-frequency signals are filtered out, preventing aliasing and preserving signal integrity.

Additionally, the MAX2078CTK+ includes a programmable digital filter bank, enabling users to customize the receiver's response for optimal performance across different ultrasound modes and probe frequencies. The digital I/Q demodulator facilitates advanced beamforming techniques and simplifies the design of phased array systems by reducing the number of analog components required.

The device operates over a wide supply voltage range of 1.7V to 3.6V, making it suitable for battery-powered applications. It also features a low-power standby mode to conserve energy when not in active use. The MAX2078CTK+ is available in a compact 68-pin TQFN package, providing a space-saving solution for the increasingly compact and intricate designs of modern ultrasound equipment.

Maxim Integrated's MAX2078CTK+ combines high integration, exceptional performance, and low power consumption to meet the demands of advanced ultrasound imaging systems, ensuring clear and precise images for diagnostic purposes.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess