EN
  • EN
  • DE

XC62HR5002PR

Part No XC62HR5002PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407785-XC62HR5002PR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62HR5002PR CAD Model

Description

The XC62HR5002PR is a highly precise, low power consumption LDO (low dropout) regulator manufactured by Torex Semiconductor Ltd. This voltage regulator is designed to provide a stable and reliable output voltage, even when the input voltage fluctuates or the load current changes. It is particularly well-suited for battery-powered devices and other applications where power efficiency is critical.

Applications

  • Battery-powered devices: Smartphones, tablets, and wearable electronics.
  • Wireless communication devices: Bluetooth modules, Wi-Fi modules, and Zigbee modules.
  • Portable medical devices: Blood glucose meters, heart rate monitors, and pulse oximeters.
  • Microcontrollers and microprocessors: Power supply for core logic and peripheral devices.
  • Sensor circuits: Providing stable voltage for sensitive sensor applications.

Features

  • High Output Voltage Accuracy: Ensures a stable and precise output voltage, typically ±2%.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, extending battery life.
  • Low Power Consumption: Reduces energy waste and extends the operating time of battery-powered devices.
  • Short Circuit Protection: Protects the regulator and connected circuits from damage due to short circuits.
  • Over Current Protection: Limits the output current to prevent damage from excessive load currents.
  • Small Package Size: Available in compact packages like SOT-25 or similar, saving board space.
  • Ceramic Capacitor Compatible: Stable operation with ceramic capacitors, contributing to overall circuit stability and miniaturization.

Benefits

  • Extended Battery Life: Low power consumption and low dropout voltage maximize the operating time of battery-powered devices.
  • Improved System Reliability: Stable output voltage and protection features ensure reliable system operation.
  • Reduced Board Space: Small package size allows for compact circuit designs.
  • Simplified Circuit Design: Minimal external components required for operation.
  • Enhanced System Performance: Precise output voltage ensures optimal performance of connected devices.

Additional Details

The XC62HR5002PR operates with an input voltage range typically between 1.8V to 6.0V, and provides a fixed output voltage of 5.0V. The quiescent current is very low, typically in the order of a few microamperes. The device also includes a built-in thermal shutdown circuit to prevent overheating. The output capacitor should be a ceramic capacitor with a capacitance value of at least 1μF for stable operation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess