EN
  • EN
  • DE

MAX20812AFH+T

Part No MAX20812AFH+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 30A, 6.5-14V INTEGRATED SWITCHIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 5.8V
Current - Output 6A, 6A
Frequency - Switching 500kHz ~ 3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 21-PowerVFQFN
Supplier Device Package 21-FC2QFN (3.5x4.6)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379043-MAX20812AFH+T
Ultra Librarian 3D Model Ultra Librarian MAX20812AFH+T CAD Model

Description

Maxim Integrated's MAX20812AFH+T: A High-Performance Power Management Solution

The MAX20812AFH+T from Maxim Integrated stands as a testament to advanced power management technology, designed to cater to a broad range of applications requiring efficient and reliable voltage regulation. This compact, high-efficiency, synchronous step-down DC-DC converter is a part of Maxim’s extensive portfolio of power solutions, delivering performance that meets the stringent demands of today's electronic devices.

Key Features:

  • Wide Input Voltage Range: The device operates over a 4.5V to 16V input voltage range, making it versatile for various applications, from industrial to automotive systems.
  • Adjustable Output: Users can set the output voltage from 0.8V to 90% of VIN, providing flexibility for different design requirements.
  • High Efficiency: The MAX20812AFH+T offers high efficiency and is designed to minimize power loss, making it ideal for battery-powered applications where energy conservation is critical.
  • Integrated Features: It includes internal compensation, a bootstrap diode, and a power good (PGOOD) output, simplifying the design and reducing external component count.
  • Thermal Management: With an operating temperature range of -40°C to +125°C, this converter ensures reliable performance even in harsh environments.

Applications:

The versatility of the MAX20812AFH+T allows it to be utilized in a wide array of applications, including but not limited to:

  • Point-of-Load (POL) power supplies
  • Telecommunications equipment
  • Networking devices
  • Automotive infotainment and telematics
  • Industrial control systems

Package and Availability:

Maxim Integrated's MAX20812AFH+T is offered in a compact, thermally efficient 28-pin TQFN package with an exposed pad for enhanced thermal performance. The device is available in tape and reel format, denoted by the '+T' suffix, facilitating easy integration into automated manufacturing processes.

With its robust feature set and Maxim Integrated's commitment to quality, the MAX20812AFH+T is an excellent choice for engineers and designers looking to improve power efficiency and reliability in their next project.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8429 $54.9003
16+ $6.4352 $102.9632
25+ $6.2341 $155.8525
34+ $6.0330 $205.1220
43+ $5.8319 $250.7717
58+ $5.2286 $303.2588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess