EN
  • EN
  • DE

MAX208ECWG+T

Part No MAX208ECWG+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 W/CAP 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 702515-MAX208ECWG+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Metering, Industrial, Building Automation, Communications & Networking
Family Name MAX208E
Introduction Date May 01, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX208ECWG+T CAD Model

Description

Product Overview: MAX208ECWG+T

The MAX208ECWG+T from Maxim Integrated is a high-performance, 5V-powered, multichannel RS-232 driver/receiver IC. This device is designed to meet the stringent specifications of EIA/TIA-232-F and provides the necessary level conversion to allow data transmission over long-distance communication links.

Key Features

  • Integrated Charge Pump Circuitry: The device includes a charge pump that eliminates the need for an external ±12V power supply, which is typically required for RS-232 levels. This feature significantly simplifies design and reduces board space.
  • High Data Rate: Capable of supporting data rates up to 230kbps, the MAX208ECWG+T is suitable for high-speed communication applications.
  • Electrostatic Discharge (ESD) Protection: This IC offers built-in ESD protection up to ±15kV using the Human Body Model (HBM), ensuring reliability and robustness in challenging environments.
  • Low Power Shutdown: It includes a low power shutdown mode that reduces power consumption when the device is not in use, making it ideal for power-sensitive applications.
  • Multiple Drivers and Receivers: The IC features four drivers and five receivers, providing the flexibility to interface with multiple RS-232 ports simultaneously.

Applications

The MAX208ECWG+T is versatile and can be used in a variety of applications, including:

  • Portable Computing
  • Low-Power Modems
  • Interface Translation
  • Peripheral Device Connections

Package and Quality

The IC is available in a wide-body, 24-pin SOIC package (suffix WG), which is suitable for surface-mount technology (SMT) and is provided in tape and reel form (denoted by the +T) for automated assembly processes. Maxim Integrated's commitment to quality ensures that each device meets the highest standards of reliability and performance.

Conclusion

The MAX208ECWG+T is a robust and reliable solution for RS-232 communication, integrating multiple features into a single IC to simplify design, reduce component count, and save board space. With its high data rate, ESD protection, and low power consumption, it is an excellent choice for designers looking to implement RS-232 interfaces in their systems.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5752 $53.0264
17+ $6.2156 $105.6652
25+ $6.0214 $150.5350
35+ $5.8271 $203.9485
45+ $5.6329 $253.4805
60+ $5.0502 $303.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 809 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess