EN
  • EN
  • DE

MAX2140ETH+T

Part No MAX2140ETH+T
Manufacturer Maxim Integrated
Catalog RF Receivers
Description RECEIVER SDARS COMPLETE 44TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 2.4GHz
Sensitivity -91dBm
Applications SDARS
Current - Receiving 150mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features OCP
Supply Voltage - Operating 3.1 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 44-TQFN-EP (7x7)
Win Source Part Number 113279-MAX2140ETH+T
Ultra Librarian 3D Model Ultra Librarian MAX2140ETH+T CAD Model

Description

The MAX2140ETH+T from Maxim Integrated is a state-of-the-art silicon tuner specifically designed for Digital Video Broadcasting-Terrestrial/Handheld (DVB-T/H) applications. This highly integrated device is a complete single-chip solution that simplifies the design and manufacturing process for portable and stationary digital TV and radio applications, including USB TV sticks, personal video recorders, and automotive TV receivers.

Key Features

  • Highly Integrated Design: Incorporates an RF-to-baseband downconverter, eliminating the need for numerous external components and reducing the overall system cost and complexity.
  • Wide Frequency Range: Capable of receiving signals in the VHF-III, UHF-IV/V, and L bands, making it versatile for a broad range of global DVB-T/H standards.
  • Low Power Consumption: Engineered for efficiency, this tuner is ideal for battery-powered devices, ensuring longer operation time and improved user experience.
  • Automatic Gain Control (AGC): Features AGC with a wide dynamic range, providing consistent performance across various signal conditions.
  • Integrated Phase-Locked Loop (PLL): Comes with a built-in PLL synthesizer, further reducing the need for external components and simplifying the design.

Performance and Flexibility

The MAX2140ETH+T offers exceptional performance with its on-chip filtering and amplification stages, ensuring clear signal reception and high-quality output. Its flexibility in interfacing with a variety of baseband processors via its I²C-compatible control interface makes it a versatile choice for designers looking to create DVB-T/H compliant devices.

Compact and Robust

Enclosed in a compact 5mm x 5mm, 32-pin thin QFN package, the MAX2140ETH+T is designed for space-constrained applications. Its robust design ensures reliable operation in harsh environments, which is particularly important for automotive and outdoor applications.

Applications

  • Portable and stationary DVB-T/H TVs
  • USB TV sticks
  • Personal video recorders
  • Automotive TV receivers
  • Other digital TV and radio applications

With the MAX2140ETH+T, Maxim Integrated continues to demonstrate its commitment to providing innovative and integrated solutions for the digital broadcast industry.

You May Also Be Interested in

GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.9654
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2467 $66.2335
11+ $10.8686 $119.5546
17+ $10.5290 $178.9930
23+ $10.1894 $234.3562
30+ $9.8498 $295.4940
40+ $8.8311 $353.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess