EN
  • EN
  • DE

MAX2165ETI+

Part No MAX2165ETI+
Manufacturer Maxim Integrated
Catalog RF Receivers
Description RF RECEIVER 470MHZ-780MHZ 28QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Frequency 470MHz ~ 780MHz
Applications DVB-T, H
Current - Receiving 109mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 2.75V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809764-MAX2165ETI+
Ultra Librarian 3D Model Ultra Librarian MAX2165ETI+ CAD Model

Description

Maxim Integrated MAX2165ETI+ Product Overview

The MAX2165ETI+ is a high-performance, low-IF tuner IC designed by Maxim Integrated, a leader in innovative analog and mixed-signal products. This versatile tuner is specifically engineered for digital audio broadcasting (DAB), terrestrial digital multimedia broadcasting (T-DMB), and other digital radio applications. With its advanced features and compact design, the MAX2165ETI+ is an ideal solution for portable, automotive, and home receiver markets.

Key Features

  • High Integration: The MAX2165ETI+ integrates an RF-to-baseband downconversion mixer, a variable-gain amplifier, and a fully monolithic VCO, reducing the need for external components and simplifying design.
  • Low-IF Architecture: The device's low-IF architecture minimizes the need for complex filtering and allows for the use of low-cost surface acoustic wave (SAW) filters.
  • Wide Frequency Range: It is capable of receiving signals in the VHF band III, L-band, and the extended L-band frequencies, providing flexibility for various broadcasting standards.
  • High Sensitivity: The tuner's design ensures excellent sensitivity, enabling it to pick up weak signals and maintain clear audio quality.
  • Low Power Consumption: The MAX2165ETI+ is designed for energy efficiency, making it suitable for battery-powered devices where power conservation is crucial.

Applications

  • Portable DAB/DAB+ Receivers
  • Automotive T-DMB/DAB Audio Systems
  • Home Digital Radio Tuners
  • Personal Navigation Devices

The MAX2165ETI+ comes in a compact, 28-pin TQFN package with an exposed pad, ensuring excellent thermal performance. It operates over the extended -40°C to +85°C temperature range, making it reliable in various environments. Maxim Integrated's commitment to quality and performance is evident in the MAX2165ETI+, offering an advanced solution for digital radio reception that combines functionality with ease of use.

With its robust feature set and adaptability to multiple digital broadcast standards, the MAX2165ETI+ from Maxim Integrated stands out as a top choice for designers looking to create high-quality digital radio experiences for their users.

You May Also Be Interested in

Microchip Technology
RF RCVR ISM 315MHZ/433MHZ 32VQFN
Lowest to $4.6167
U-blox
RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $75.1310
Analog Devices Inc.
RF RCVR TD-SCDMA1.2GHZ 196BGA
Lowest to $203.2049
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
Skyworks Solutions Inc.
RF RCVR FM 76MHZ-108MHZ 16QFN / - RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Lowest to $4.3592
Lantronix, Inc.
RF RCVR GPS 1.575GHZ MODULE
Lowest to $9.3844
Microchip Technology
RF RCVR ISM 310MHZ-318MHZ 32VQFN
Lowest to $15.1270
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Microchip Technology
RF RX ASK/FSK 300-450MHZ 20SOIC
Lowest to $9.4860

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,019 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess