EN
  • EN
  • DE

MAX2170ETL

Part No MAX2170ETL
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702561-MAX2170ETL
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2170ETL CAD Model

Description

  

MAX2170ETL RF to Bits Tuner from Maxim Integrated

  

The MAX2170ETL from Maxim Integrated stands as a highly integrated RF to Bits® tuner designed for use in digital audio broadcast (DAB) systems, including DAB, DAB+, and T-DMB. This advanced tuner IC is engineered to convert RF signals directly into a digital bitstream, which simplifies the design of digital radio receivers and enhances signal processing efficiency.

    

The MAX2170ETL operates within a wide frequency range, accommodating VHF Band III, L-Band, and even FM radio bands, making it a versatile solution for a broad spectrum of radio applications. Its state-of-the-art architecture allows for exceptional sensitivity and selectivity, ensuring high-quality reception even in environments with challenging signal conditions.

    

One of the key features of the MAX2170ETL is its low-IF digital conversion, which employs advanced signal processing techniques to minimize the impact of out-of-band interference and noise. This results in a cleaner, more reliable audio output. Moreover, the device is equipped with an I²C interface, which enables easy control and configuration by the host processor.

    

The integration of an on-chip voltage-controlled oscillator (VCO) and phase-locked loop (PLL) simplifies the design by reducing the need for external components. This level of integration not only conserves board space but also helps to lower the overall system cost and power consumption.

    

With its small 40-pin TQFN package, the MAX2170ETL is designed to fit into compact spaces, making it ideal for portable applications such as handheld digital radios and automotive infotainment systems. The device also features a wide operating temperature range, ensuring reliable performance across various environmental conditions.

    

In summary, the MAX2170ETL from Maxim Integrated is a sophisticated RF to Bits tuner that delivers high-quality digital radio reception with minimal external components. Its advanced features and compact design make it an excellent choice for designers looking to implement DAB, DAB+, T-DMB, or FM radio functionalities in their products.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
LI-ION CHARGERS W/SMART PWR SELE
Need more? Email Us
Maxim Integrated
IC REG LINEAR 2.7V 150MA 6UDFN
Lowest to $9.5472
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.84V/ADJ SOT23-5
Lowest to $2.6715

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7736 $61.4152
17+ $7.1989 $122.3813
25+ $6.9740 $174.3500
35+ $6.7491 $236.2185
45+ $6.5241 $293.5845
60+ $5.8492 $350.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess