EN
  • EN
  • DE

MAX218CWP+T

Part No MAX218CWP+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 DL 120KBPS 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 100mV
Data Rate 120Kbps
Supply Voltage (V) 1.8V ~ 4.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MAX218
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 702574-MAX218CWP+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX218CWP+T CAD Model

Description

The MAX218CWP+T by Maxim Integrated is a high-performance dual RS-232 transceiver chip designed to meet the rigorous demands of modern communication systems. This integrated circuit is specifically engineered to facilitate serial communication in applications that require high data rate transfer, low power consumption, and reliable operation under varying conditions.

Key Features

  • Integrated Charge Pump: The device includes an onboard charge pump circuit that generates the necessary RS-232 voltage levels (+/-10V) from a single 5V supply, eliminating the need for additional power supplies.
  • Dual Transceiver: It features two drivers and two receivers, allowing for full-duplex communication, making it ideal for applications such as point-of-sale systems, industrial control, and telecommunications.
  • High Data Rates: The MAX218CWP+T supports data rates up to 120kbps, ensuring swift data transmission for time-sensitive applications.
  • Electrostatic Discharge (ESD) Protection: The device offers built-in ESD protection up to ±15kV, safeguarding the transceiver against static electricity and other transient voltage spikes.
  • Low Power Shutdown: It includes a low-power shutdown mode that reduces power consumption when not in active use, making it suitable for battery-powered devices.

Applications

The MAX218CWP+T is versatile and can be employed in a wide range of applications. Its robust communication capabilities make it an excellent choice for:

  • Portable Computing Devices
  • Networking Equipment
  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Equipment

Package and Quality

The transceiver comes in a 20-pin SOIC (W) package, denoted by the suffix 'CWP', and is provided in tape and reel form for automated assembly, indicated by the '+T'. Maxim Integrated ensures high-quality manufacturing standards, providing reliable and consistent performance for critical communication systems.

Conclusion

In summary, the MAX218CWP+T from Maxim Integrated is a sophisticated and efficient solution for RS-232 communication, offering a blend of high-speed data transfer, low power consumption, and robust protection features. Its dual-channel capability, integrated charge pump, and compact packaging make it a top choice for engineers and designers looking to enhance their communication interfaces.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess