EN
  • EN
  • DE

MAX221EEUE+T

Part No MAX221EEUE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 5V 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 702581-MAX221EEUE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX221E
Introduction Date August 01, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX221EEUE+T CAD Model

Description

Product Overview: MAX221EEUE+T from Maxim Integrated

The MAX221EEUE+T is a high-performance, RS-232 transceiver from Maxim Integrated, designed to meet the needs of modern serial communication applications. This device is part of Maxim's renowned family of transceivers that are known for their reliability and efficiency in providing bidirectional serial communication while adhering to the RS-232 protocol.

This particular model comes in a 16-pin TSSOP package, making it compact and suitable for space-constrained applications. It is capable of operating with a single +3.0V to +5.5V power supply, which makes it versatile for use in a variety of systems that require low-voltage operation. The MAX221EEUE+T is also equipped with an onboard charge pump circuitry that generates the necessary RS-232 voltage levels (+/-10V) from a single power supply, eliminating the need for additional power sources or multiple voltage level supplies.

The device features two drivers and two receivers, allowing for full-duplex communication. It is capable of data rates up to 120kbps, which is sufficient for many serial data exchange applications, including point-of-sale systems, data loggers, and industrial control systems. The MAX221EEUE+T also includes a shutdown mode that reduces power consumption when the device is not in active use, contributing to energy-efficient operation.

Robustness is a key attribute of the MAX221EEUE+T, as it is designed to withstand electrostatic discharge (ESD) events. This transceiver can handle ESD protection up to ±15kV using the Human Body Model (HBM), making it resilient in harsh environments where static discharge can be a concern.

For developers and engineers looking to implement RS-232 communication in their designs, the MAX221EEUE+T offers a reliable and efficient solution. Its combination of low power requirements, high data rate capability, compact form factor, and ESD protection makes it a suitable choice for a wide range of applications in industrial, commercial, and consumer markets.

Maxim Integrated's commitment to quality ensures that the MAX221EEUE+T transceiver meets the highest standards, delivering consistent performance and long-term reliability for critical communication needs.

You May Also Be Interested in

Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0810 $51.2430
8+ $14.0152 $112.1216
12+ $13.5772 $162.9264
16+ $13.1392 $210.2272
20+ $12.7013 $254.0260
27+ $11.3873 $307.4571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess