EN
  • EN
  • DE

MAX2240EBL

Part No MAX2240EBL
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP 802.11 WLAN 2.4GHZ 9UCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Frequency 2.4GHz ~ 2.5GHz
P1dB 19dBm
RF Type 802.11, WLAN, Bluetooth
Voltage - Supply 2.7V ~ 5V
Current - Supply 105mA
Test Frequency 2.45GHz
Mounting Type Surface Mount
Package / Case 9-WFBGA, CSPBGA
Supplier Device Package 9-UCSP (1.52x1.52)
Standard Package 93 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 629985-MAX2240EBL
Ultra Librarian 3D Model Ultra Librarian MAX2240EBL CAD Model

Description

The MAX2240EBL from Maxim Integrated is a high-performance, Silicon-Germanium (SiGe) power amplifier designed specifically for 2.4GHz wireless LAN (WLAN) applications. This power amplifier is an ideal choice for portable battery-powered devices due to its low-voltage operation and power-saving features. It is optimized for use in devices that comply with the IEEE 802.11b and 802.11g wireless standards, ensuring reliable and efficient wireless communication for users.

This compact amplifier is housed in a 6-pin μDFN-EP (Exposed Paddle) package, which is not only space-saving but also offers excellent thermal performance. The MAX2240EBL operates from a single +2.7V to +3.3V supply, making it highly compatible with a wide range of portable electronic devices. Its low operating voltage helps to minimize power consumption, thereby extending battery life in mobile applications.

The MAX2240EBL boasts an adjustable bias control, which allows for performance optimization according to the specific application needs. This feature enables the user to strike a balance between linearity, output power, and current consumption. With an output power of +22dBm at 3.3V, the amplifier can deliver a strong signal for robust and clear wireless communication.

Additionally, the device includes an integrated power detector that provides closed-loop power control, ensuring consistent performance and simplifying the design of the power control loop. The MAX2240EBL also features an excellent 50Ω match on both the input and output, which reduces the need for external components and simplifies the design process.

Maxim Integrated has designed the MAX2240EBL with an emphasis on reliability and performance. The amplifier's advanced SiGe technology not only enhances its performance but also ensures that it operates efficiently under varying conditions. Whether for WLAN cards, access points, or other 2.4GHz ISM band applications, the MAX2240EBL is a compelling solution for designers looking to integrate a power amplifier with high efficiency, low voltage operation, and a small form factor.

You May Also Be Interested in

Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8725 $60.3225
49+ $2.3574 $115.5126
76+ $2.2834 $173.5384
105+ $2.2095 $231.9975
136+ $2.1356 $290.4416
181+ $1.9150 $346.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,900 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess