EN
  • EN
  • DE

MAX2244EBL-T

Part No MAX2244EBL-T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description 2.5GHz, 22dBm/20dBm Power Amplifiers with Analog Closed-Loop Power Control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Amplifiers
Manufacturer Maxim Integrated
Win Source Part Number 311348-MAX2244EBL-T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX2244EBL-T CAD Model

Description

The MAX2244EBL-T is a high-performance, low-voltage RF power amplifier designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and efficient amplifier is tailored for use in the 2.4GHz to 2.5GHz frequency range, making it an ideal choice for wireless communication applications, including Bluetooth, Wi-Fi, and other ISM band devices.

Engineered to deliver excellent linearity and power efficiency, the MAX2244EBL-T is optimized for battery-powered devices where power consumption is a critical concern. Its low-voltage operation, ranging from 2.7V to 5.5V, allows for flexible design options and compatibility with a wide array of portable electronics. The device boasts a high output power of +22dBm with an input power of 0dBm, while maintaining a low quiescent current of 75mA. This balance of power and efficiency ensures that the MAX2244EBL-T can provide reliable RF signal amplification without significantly draining the battery life of the host device.

The MAX2244EBL-T features an integrated power control that simplifies the implementation of power ramping, which is crucial for reducing spectral splatter and meeting regulatory requirements. Additionally, the device is equipped with an internal power detector, which provides feedback for closed-loop power control systems, further enhancing its performance and reliability in complex RF environments.

This RF power amplifier comes in a compact micro-leadless package (µMAX), which is not only space-saving but also offers excellent thermal performance. The small footprint of the MAX2244EBL-T allows for its use in space-constrained applications while still providing the necessary heat dissipation for continuous operation.

Maxim Integrated's commitment to quality and performance is evident in the MAX2244EBL-T, making it a top choice for designers and engineers looking to incorporate a robust RF power amplifier into their wireless solutions. Its combination of power, efficiency, and integration features ensures that this component can meet the demands of modern wireless communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
NXP / Nexperia
BGU8821
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2626 $58.8276
63+ $1.8572 $117.0036
97+ $1.7995 $174.5515
133+ $1.7406 $231.4998
172+ $1.6828 $289.4416
230+ $1.5084 $346.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess