EN
  • EN
  • DE

MAX2251EBE-T

Part No MAX2251EBE-T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829707-MAX2251EBE-T
Ultra Librarian 3D Model Ultra Librarian MAX2251EBE-T CAD Model

Description

Maxim Integrated MAX2251EBE-T Power Amplifier

The MAX2251EBE-T from Maxim Integrated is a high-performance, power-efficient integrated power amplifier designed for use in the expanding field of wireless communications. This compact and robust component is specifically engineered to meet the stringent requirements of GSM/GPRS mobile applications, providing a reliable solution for manufacturers looking to enhance their wireless products with superior signal amplification capabilities.

Key Features

  • Frequency Range: The MAX2251EBE-T operates in the frequency range suited for GSM850, EGSM900, DCS1800, and PCS1900 communication bands, making it a versatile choice for global deployment in a variety of devices.
  • High Output Power: It delivers high output power with excellent efficiency, ensuring clear signal transmission while minimizing power consumption and heat generation.
  • Low Voltage Operation: With the capability to operate at low voltages, this power amplifier helps to prolong battery life in portable devices, a critical feature for consumer satisfaction in mobile applications.
  • Integrated Power Control: The MAX2251EBE-T includes an integrated power control feature that simplifies design and reduces external component count, allowing for more compact device designs.
  • Thermal and Load Mismatch Protection: Built-in protections guard against thermal overload and load mismatch conditions, enhancing the durability and reliability of the amplifier.

Applications

The MAX2251EBE-T is ideal for a range of applications within the wireless communication sector, including but not limited to:

  • Mobile phones and smartphones
  • Wireless data modems
  • Portable communication devices
  • Wireless infrastructure equipment

Package and Quality

Encased in a compact, thermally efficient package, the MAX2251EBE-T is designed for easy integration into system designs without compromising performance. Maxim Integrated's commitment to quality ensures that each unit meets rigorous standards for stability and longevity, providing manufacturers with a dependable component that they can trust for their communication solutions.

Whether you're developing a new mobile phone or upgrading wireless infrastructure, the MAX2251EBE-T power amplifier from Maxim Integrated offers the performance, efficiency, and reliability needed to keep communications clear and consistent.

You May Also Be Interested in

Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2305 $72.9220
8+ $14.9584 $119.6672
12+ $14.4906 $173.8872
17+ $14.0240 $238.4080
22+ $13.5562 $298.2364
29+ $12.1541 $352.4689
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess