EN
  • EN
  • DE

MAX225EWI-T

Part No MAX225EWI-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702591-MAX225EWI-T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX225EWI-T CAD Model

Description

The MAX225EWI-T from Maxim Integrated is a robust, high-performance transceiver designed for RS-232 and V.28 communication interfaces. This device is part of Maxim's family of transceivers that are specifically engineered to meet the stringent requirements of EIA/TIA-232-F standards while operating from a single +5V power supply. Its low-power consumption and ESD protection features make it an ideal choice for various applications, including portable computing, networking, and industrial automation.

Key Features

  • Single +5V Power Supply: The MAX225EWI-T operates efficiently on a +5V power supply, reducing the need for additional power regulation components and simplifying power management within the system.
  • Integrated ESD Protection: It boasts a robust ESD protection circuitry, capable of withstanding ±15kV electrostatic discharges, thereby ensuring the reliability and longevity of the device in harsh environments.
  • Low Power Shutdown: A low power shutdown mode significantly reduces power consumption when the device is not in active use, making it suitable for battery-powered applications.
  • High Data Rate: The transceiver supports data rates up to 120kbps, making it suitable for high-speed serial communication.
  • Multiple Drivers and Receivers: Equipped with two drivers and two receivers, the MAX225EWI-T can handle full-duplex communication, allowing for simultaneous transmission and reception of data.

Applications

The versatility of the MAX225EWI-T allows it to be used in a wide array of applications. It is particularly well-suited for portable devices due to its low operational power requirements. Additionally, its high ESD protection makes it a reliable choice for industrial control systems, point-of-sale (POS) systems, and other environments where electrical disturbances are common.

Reliability and Packaging

Maxim Integrated ensures that the MAX225EWI-T meets the highest quality and reliability standards. The device is available in a wide temperature range version, operating from -40°C to +85°C, making it suitable for outdoor and industrial applications. It comes in a 28-pin wide-body SOIC package, providing ease of integration into various circuit designs.

With its combination of features, the MAX225EWI-T stands out as a reliable and efficient solution for designers looking to implement RS-232 communication protocols in their systems while minimizing power consumption and maximizing protection against ESD events.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess