EN
  • EN
  • DE

MAX2323EGI-T

Part No MAX2323EGI-T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description TRIPLE/DUAL-MODE CDMA LMN/MIXER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function LNA/Mixer
Frequency 1.8GHz ~ 2.2GHz
RF Type CDMA, Cellular, PCS
Secondary Attributes Triple/Dual-Mode
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209793-MAX2323EGI-T
Ultra Librarian 3D Model Ultra Librarian MAX2323EGI-T CAD Model

Description

Product Overview: MAX2323EGI-T from Maxim Integrated

The MAX2323EGI-T from Maxim Integrated is a state-of-the-art, dual-conversion, low-IF GPS downconverter designed for GPS L1-band applications. This high-performance integrated circuit is engineered to convert the L1 carrier frequency to a low intermediate frequency (IF) with exceptional accuracy and reliability.

Key Features

  • High Integration: The MAX2323EGI-T includes a dual-conversion downconverter, which integrates two mixers, an oscillator, a synthesizer, and filter amplifiers, significantly reducing the external component count and simplifying the overall design process for GPS receivers.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power consumption, making it ideal for battery-powered applications where energy efficiency is crucial.
  • Enhanced Sensitivity: With its low-noise figure and high linearity, the MAX2323EGI-T ensures excellent sensitivity, which is vital for acquiring and maintaining satellite signals in challenging environments.
  • Compact Form Factor: The device comes in a compact 28-pin SSOP package, allowing for space-efficient designs in portable GPS devices and other space-constrained applications.

Applications

The MAX2323EGI-T is perfectly suited for a wide range of applications, including:

  • Handheld GPS receivers
  • Automotive navigation systems
  • GPS-based telematics
  • Asset tracking devices

Technical Specifications

Some of the technical specifications of the MAX2323EGI-T include:

  • Supply Voltage: 2.7V to 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 28-Pin SSOP

Overall, the MAX2323EGI-T from Maxim Integrated represents a blend of performance, integration, and efficiency, making it an excellent choice for designers looking to create advanced GPS solutions with a competitive edge.

You May Also Be Interested in

MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0628 $63.5652
20+ $5.7958 $115.9160
31+ $5.6145 $174.0495
43+ $5.4331 $233.6233
55+ $5.2518 $288.8490
74+ $4.7089 $348.4586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess