EN
  • EN
  • DE

MAX232ACPE+T

Part No MAX232ACPE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702598-MAX232ACPE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX232ACPE+T CAD Model

Description

Maxim Integrated MAX232ACPE+T RS-232 Interface IC

The MAX232ACPE+T from Maxim Integrated is a high-performance RS-232 Interface IC designed to meet the requirements of serial communication protocols. This device is commonly used for converting signals between RS-232 and TTL/CMOS logic levels, making it an essential component for applications that require reliable data exchange between computers and peripherals.

The MAX232ACPE+T features dual charge pump circuitry that enables operation from a single +5V supply while providing ±10V RS-232 output levels, which are necessary for maintaining compatibility with RS-232 standards. This voltage level conversion is critical for devices that use TTL or CMOS logic, as it allows them to interface with RS-232 compatible equipment without additional power supplies.

This IC comes in a 16-pin DIP (Dual In-line Package) format, which is widely used and easily integrated into various circuit designs. The encapsulated package ensures durability and long-term reliability, making it suitable for industrial environments and applications with stringent requirements.

With a data rate capability of up to 120kbps, the MAX232ACPE+T is ideal for applications that demand fast and efficient data transfer. This speed is sufficient for many serial communication tasks such as data logging, sensor interfacing, and device control.

The MAX232ACPE+T also includes two drivers and two receivers, providing the flexibility to support full-duplex communication. This makes it possible to transmit and receive data simultaneously, an essential feature for complex communication systems.

Additionally, the MAX232ACPE+T is equipped with a robust electrostatic discharge (ESD) protection circuitry, which safeguards the device against the damaging effects of static electricity, ensuring the longevity of the product and the safety of the connected equipment.

Overall, the Maxim Integrated MAX232ACPE+T RS-232 Interface IC is a versatile and reliable choice for designers and engineers looking to establish RS-232 communications with TTL or CMOS logic systems. Its ease of use, combined with its robust feature set, makes it an excellent choice for a wide range of applications in the industrial, telecommunications, and consumer electronics sectors.

You May Also Be Interested in

Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0367 $50.1835
13+ $8.2353 $107.0589
19+ $7.9779 $151.5801
26+ $7.7206 $200.7356
34+ $7.4632 $253.7488
45+ $6.6912 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess