EN
  • EN
  • DE

MAX233ACPP+G36

Part No MAX233ACPP+G36
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 2/2 Transceiver Full RS232 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Device Package 20-PDIP
Win Source Part Number 138105-MAX233ACPP+G36
Ultra Librarian 3D Model Ultra Librarian MAX233ACPP+G36 CAD Model

Description

Overview of Maxim Integrated's MAX233ACPP+G36

The MAX233ACPP+G36 is a high-performance, dual driver/receiver from Maxim Integrated, designed to facilitate RS-232 communication in a variety of applications. This integrated circuit (IC) eliminates the need for external capacitors, thereby reducing the complexity and size of the circuit board design, making it an ideal choice for space-constrained applications.

Key Features

  • Integrated Charge Pump: The device comes with an onboard charge pump circuit that generates the necessary RS-232 voltage levels (+/-10V) from a single 5V supply, which simplifies power management within the system.
  • Low Power Consumption: With its low-power shutdown mode, the MAX233ACPP+G36 helps conserve energy, making it suitable for battery-powered devices.
  • High Data Rate: Capable of supporting data rates up to 120kbps, this driver/receiver is suitable for high-speed data communication.
  • Robust ESD Protection: The device offers enhanced electrostatic discharge (ESD) protection for the RS-232 I/O pins, safeguarding the IC from potential damage due to static electricity.
  • Wide Temperature Range: It operates effectively across a broad temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The MAX233ACPP+G36 is versatile and can be used in a range of applications, including:

  • Portable Computing Devices
  • Networking Equipment
  • Peripherals
  • Industrial Control Systems

Package and Quality

The IC is available in a 20-pin plastic DIP (PDIP) package, denoted by the suffix 'PP', offering a robust and easy-to-handle component for through-hole mounting. The additional suffix '+G36' signifies the product's compliance with automotive industry quality standards, ensuring high reliability for automotive or other demanding applications.

Conclusion

Maxim Integrated's MAX233ACPP+G36 is a highly reliable and efficient solution for RS-232 communications. Its integration of charge pump technology and ESD protection, along with its low power requirements and high data rate capability, make it a top choice for engineers and designers looking to incorporate RS-232 interfaces in their designs without the added complexity of external components.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess