EN
  • EN
  • DE

MAX2361ETM+

Part No MAX2361ETM+
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description RF Transmitter  800MHz ~ 2.2GHz 9dBm  PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transmitters
Manufacturer Maxim Integrated
Packaging Tube
Frequency 800MHz ~ 2.2GHz
Power - Output 9dBm
Current - Transmitting 146mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 2.7 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C
Package 48-WFQFN Exposed Pad
Win Source Part Number 002971-MAX2361ETM+
Ultra Librarian 3D Model Ultra Librarian MAX2361ETM+ CAD Model

Description

Maxim Integrated MAX2361ETM+ Product Overview

The MAX2361ETM+ is a highly integrated solution from Maxim Integrated, designed for the sophisticated demands of modern wireless communication systems. This versatile product is a testament to Maxim's commitment to providing advanced technology for seamless integration into various RF (radio frequency) applications, including but not limited to, mobile phones, wireless LANs, and broadband data systems.

Key Features and Benefits

  • High Integration: The MAX2361ETM+ integrates several critical functions into a single package, reducing the need for multiple discrete components. This integration helps in minimizing the footprint on the PCB (printed circuit board) and simplifies the overall design process.
  • Multimode Capability: Designed to support various modulation schemes, the MAX2361ETM+ is capable of handling different communication standards, making it a versatile choice for multi-standard systems.
  • Low Power Consumption: Power efficiency is a critical aspect of wireless communication devices, and the MAX2361ETM+ excels in this area by offering low power consumption, which extends the battery life of portable devices.
  • High Performance: With its high linearity and low noise figure, the MAX2361ETM+ ensures excellent signal quality, which is crucial for maintaining reliable communication links in noisy environments.

Applications

The MAX2361ETM+ is suitable for a wide range of applications, including:

  • Wireless Handsets
  • PCS and Cellular Systems
  • Wireless LAN (WLAN) Devices
  • General RF Transceiver Modules

Technical Specifications

At the heart of the MAX2361ETM+ lies a robust feature set designed to meet the rigorous demands of RF communication:

  • Frequency Range: Designed to operate over a broad frequency range
  • Voltage Supply: Optimized for common supply voltages in portable devices
  • Package: Available in a compact, surface-mount package that is conducive to modern, space-constrained designs

In summary, the MAX2361ETM+ from Maxim Integrated is a compact, high-performance solution tailored for the fast-evolving world of wireless communications. Its combination of integration, versatility, and efficiency makes it an ideal choice for designers looking to create robust, high-quality RF systems with a competitive edge.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Silicon Labs
IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Need more? Email Us
Maxim Integrated
Low-Power Crystal-Based Ask Transmitter Automotive 8-Pin SOT-23 T/R / IC TRANSMITTER ASK SOT23-8
Lowest to $1.8866
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Texas Instruments
SINGLE-CHIP 433-MHz RF TRANSMITTER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5091 $58.0364
10+ $11.9046 $119.0460
16+ $11.5327 $184.5232
21+ $11.1608 $234.3768
27+ $10.7889 $291.3003
36+ $9.6731 $348.2316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess