EN
  • EN
  • DE
  • IT

MAX238CWG+T

Part No MAX238CWG+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS-232 DRVR/RCVR 24-SOIC / Quad Transmitter/Receiver RS-232 24-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 002990-MAX238CWG+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX238
Introduction Date April 20, 2000
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX238CWG+T CAD Model

Description

Maxim Integrated MAX238CWG+T RS-232 Interface IC

The MAX238CWG+T from Maxim Integrated is a high-performance RS-232 Interface IC that is designed to meet the demanding requirements of communication and industrial applications. This device is part of Maxim Integrated's family of multi-channel RS-232 transceivers which are known for their reliability and robustness. The MAX238CWG+T is specifically crafted to facilitate serial communication in systems where interface standards require a voltage level translation.

Featuring a wide supply voltage range of 4.5V to 5.5V, this interface IC is capable of operating over the commercial temperature range of 0°C to +70°C. The MAX238CWG+T comes in a 24-SOIC W package, making it suitable for surface mount technology (SMT) and convenient for integration into a variety of electronic assemblies.

One of the key benefits of the MAX238CWG+T is its integrated charge pump circuitry, which eliminates the need for an external bipolar ±12V power supply. This charge pump, along with four 0.1µF external capacitors, allows the device to generate the necessary RS-232 voltage levels for true RS-232 performance.

The IC is equipped with five drivers and three receivers, providing the necessary channels to support the full RS-232 protocol. This makes the MAX238CWG+T an excellent choice for applications that require multiple communication channels, such as data acquisition systems, point-of-sale terminals, and network routers.

Additionally, the MAX238CWG+T offers a slew-rate-limited driver output, which reduces electromagnetic interference (EMI) and minimizes cross-talk, ensuring cleaner and more reliable data transmission. The device also features a shutdown mode that reduces power consumption when not in use, making it an energy-efficient solution for battery-powered devices.

In summary, the Maxim Integrated MAX238CWG+T RS-232 Interface IC is a versatile and efficient solution for applications requiring reliable serial communication. Its integration of charge pump circuitry, multiple communication channels, and EMI-reducing features make it a top choice for designers looking to enhance their system's communication capabilities.

You May Also Be Interested in

Harris Corporation
LOW POWER QUAD RS-232 RECEIVER
Lowest to $0.6856
ON Semiconductor
1/4 DUTY GENERAL PURPOSE LCD DRI
Lowest to $5.3361
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TSSOP
Need more? Email Us
National Semiconductor (TI)
IC TRANSCEIVER HALF 1/1 8MDIP / 1/1 Transceiver Half RS422, RS485 8-MDIP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Need more? Email Us
Agere Systems
IC LINE DRVR 4/0 16SOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVER
Lowest to $0.3144
Broadcom Limited
I-TEMP 8-PORT FAST ETHERNET TRAN
Lowest to $19.8280
Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to $0.6069

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess