EN
  • EN
  • DE

MAX2395ETI+T

Part No MAX2395ETI+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC MOD WCDMA W/DRIVER 28-TQFN / RF IC Modulator WCDMA 1.92GHz ~ 1.98GHz Quasi-Direct, with VGA and PA Driver 28-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function Modulator
Frequency 1.92GHz ~ 1.98GHz
RF Type WCDMA
Secondary Attributes Quasi-Direct, with VGA and PA Driver
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number MAX239
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 209936-MAX2395ETI+T
Ultra Librarian 3D Model Ultra Librarian MAX2395ETI+T CAD Model

Description

Maxim Integrated MAX2395ETI+T Product Overview

The MAX2395ETI+T is a high-performance, low-power, direct-conversion receiver developed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is specifically designed for use in wireless communication systems, such as those operating in the 2.5GHz ISM band, and is well-suited for applications that require a combination of compact size, power efficiency, and robust performance.

Key Features and Benefits

  • High Integration: The MAX2395ETI+T integrates an RF-to-baseband downconversion mixer, an LO buffer, a variable-gain amplifier (VGA), and a baseband filter all in one compact package. This level of integration simplifies design, reduces board space, and minimizes the need for external components.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this receiver operates with a low supply current, making it ideal for battery-powered devices.
  • Wide Dynamic Range: The device features a high dynamic range that allows it to perform well in environments with varying signal strengths, from weak to strong signals without compromising the quality of the received signal.
  • Flexible Interface: The MAX2395ETI+T is equipped with a versatile interface that supports a variety of baseband processor connections, enabling it to be used in multiple types of communication systems.
  • Adjustable Baseband Filters: The integrated baseband filters are programmable, allowing designers to optimize the receiver's performance for their specific application requirements.
  • Surface-Mount Package: Packaged in a compact 28-pin TQFN (5mm x 5mm), the MAX2395ETI+T is designed for surface-mount technology, facilitating automated manufacturing processes and saving further space on the PCB.

Applications

The MAX2395ETI+T is versatile and can be used in a variety of applications, including:

  • Wireless Local Loop (WLL)
  • Wireless Personal Digital Assistants (PDAs)
  • 2.5GHz ISM Band Applications
  • Wireless Data Links
  • Home RF Systems

With its robust feature set and Maxim Integrated's reputation for quality, the MAX2395ETI+T is an excellent choice for designers looking to create efficient, high-performance wireless communication systems.

You May Also Be Interested in

MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8461 $71.5383
6+ $19.5657 $117.3942
10+ $18.9547 $189.5470
13+ $18.3437 $238.4681
17+ $17.7316 $301.4372
22+ $15.8974 $349.7428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess