EN
  • EN
  • DE

TPS7A4701QRGWTQ1

Part No TPS7A4701QRGWTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1A 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Adjustable/Programmable Output 1A 20-VQFN (5x5)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 145°C (TJ)
Mounting Surface Mount
Package 20-VQFN Exposed Pad
Case / Package 20-VQFN (5x5)
Family Name TPS7A4701
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47431-6, 296-47431-1, 296-47431-2
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937404-TPS7A4701QRGWTQ1
Ultra Librarian 3D Model Ultra Librarian TPS7A4701QRGWTQ1 CAD Model

Description

TPS7A4701QRGWTQ1 Low-Dropout Regulator from Texas Instruments

The TPS7A4701QRGWTQ1 is a state-of-the-art low-dropout linear voltage regulator (LDO) designed and manufactured by Texas Instruments. This advanced regulator is tailored for high-performance applications that require a low noise power supply with a high degree of accuracy and stability. It is an ideal choice for sensitive analog circuits, precision data converters, and RF applications.

Key Features

  • Low Noise: With an ultra-low noise operation of 4.17 µVRMS (10 Hz to 100 kHz), the TPS7A4701QRGWTQ1 ensures minimal interference in sensitive applications, making it perfect for high-fidelity audio and precision instrumentation.
  • High Accuracy: The device offers excellent regulation with a maximum output tolerance of ±1% over line, load, and temperature variations, providing reliable and consistent performance.
  • Wide Input Voltage Range: It can operate with input voltages from 3 V to 36 V, accommodating a variety of power sources and system architectures.
  • Adjustable Output: The output voltage is adjustable from 1.4 V to 20.5 V, allowing for flexibility across different design requirements.
  • Thermal Protection: The TPS7A4701QRGWTQ1 incorporates thermal shutdown and current limit features to protect against excessive temperature and current conditions.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors as low as 10 µF, reducing the need for bulky capacitors and allowing for a more compact design.

Applications

The TPS7A4701QRGWTQ1 is well-suited for a range of applications, including:

  • High-precision analog circuits
  • Data acquisition systems
  • RF and wireless infrastructure
  • Medical equipment
  • Automotive infotainment and telematics

Quality and Reliability

As part of Texas Instruments' commitment to quality, the TPS7A4701QRGWTQ1 is designed to meet stringent industry standards for performance and reliability. It is available in a 20-pin QFN package and is specified for operation over the extended automotive temperature range of –40°C to 125°C, ensuring robustness for automotive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4679 $52.2753
17+ $6.1275 $104.1675
26+ $5.9361 $154.3386
35+ $5.7446 $201.0610
46+ $5.5531 $255.4426
61+ $4.9786 $303.6946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess