EN
  • EN
  • DE
  • IT

MAX24001TL+T

Part No MAX24001TL+T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description 2.5G BURST MODE LASER XCVR TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Laser Diode Driver
Data Rate 2.5Gbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 136mA
Current - Modulation 80mA
Current - Bias 90mA
Operating Temperature Range -40°C ~ 95°C
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN-EP (5x5)
Mounting SMD
Win Source Part Number 702638-MAX24001TL+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX24001
Introduction Date January 25, 2013
ECCN 5A991.b.5
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX24001TL+T CAD Model

Description

Maxim Integrated MAX24001TL+T: High-Performance Optical Module Transceiver IC

The MAX24001TL+T from Maxim Integrated is a state-of-the-art optical module transceiver integrated circuit designed for advanced fiber optic communication systems. This high-performance component is ideal for applications that demand robust data transmission capabilities, such as telecommunications, data centers, and high-speed networking infrastructure.

Key Features:

  • High Data Rates: The MAX24001TL+T supports incredibly high data rates, making it suitable for fast-paced communication environments where bandwidth and speed are critical.
  • Low Power Consumption: Engineered for efficiency, this transceiver IC operates with minimal power consumption, helping to reduce the overall energy footprint of the systems it is integrated into.
  • Compact Form Factor: The device comes in a compact, surface-mount package, allowing for easy integration into various circuit designs without significant space requirements.
  • Reliability: Maxim Integrated is known for its commitment to quality, and the MAX24001TL+T is built to meet high reliability standards, ensuring stable performance over its operational lifespan.
  • Advanced Modulation Support: The transceiver supports advanced modulation schemes, which enables it to maintain high data integrity even over long distances or in noisy environments.

Applications:

  • Data Center Interconnects
  • High-Speed Networking Equipment
  • Telecommunications Infrastructure
  • Optical Transport Networks
  • Enterprise Networking

The MAX24001TL+T is a testament to Maxim Integrated's dedication to innovation and excellence in the field of high-speed data communication. It provides system designers with a flexible and powerful solution for creating advanced optical networks capable of meeting the ever-growing demand for data throughput and reliability. By integrating this transceiver IC into your product, you can ensure that it stands at the forefront of optical communication technology, ready to tackle the challenges of modern data transmission requirements.

With its combination of high-speed performance, power efficiency, and compact design, the MAX24001TL+T is the optimal choice for those looking to enhance their communication systems with the latest advancements in fiber optic technology.

You May Also Be Interested in

Semtech Corporation
IC LASER DRVR 4 CHAN 14.5GBPS
Need more? Email Us
Microchip Technology
IC LIMITING MOD DRVR AMP SMD
Lowest to $1,521.1941
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP
Lowest to $4.2055
Maxim Integrated
2.5G BM LASER GEPON TXRX
Lowest to $12.6295
Analog Devices Inc.
IC LASER DRVR 32GBPS 3.3V 16LCC / Laser Driver IC 32Gbps 1 Channel 3.3V 16-LCC (2.9x2.9)
Lowest to $2.1914
Maxim Integrated
TXRX LASER 2.5G TQFN / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
2.5G BM LASER GEPON TXRX / Laser Driver IC Channel
Need more? Email Us
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.7657 $67.7826
42+ $3.0904 $129.7968
65+ $2.9934 $194.5710
90+ $2.8963 $260.6670
116+ $2.8007 $324.8812
155+ $2.5109 $389.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess