EN
  • EN
  • DE

MAX24002

Part No MAX24002
Manufacturer Maxim Integrated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TQFN40
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 724989-MAX24002
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX24002 CAD Model

Description

Maxim Integrated's MAX24002: A High-Performance Digital Multiplexer

The MAX24002 from Maxim Integrated is an advanced digital multiplexer designed to cater to the needs of high-speed data systems. This product stands out in the market with its exceptional performance characteristics, making it an ideal choice for applications requiring efficient data routing and signal integrity.

Key Features

  • High-Speed Operation: The MAX24002 is built to support rapid data transfer, ensuring minimal latency and high throughput for critical applications.
  • Low Power Consumption: Despite its high-performance capabilities, this multiplexer is engineered to be power-efficient, which is crucial for battery-operated devices and energy-sensitive systems.
  • Versatile Connectivity: With multiple input and output channels, the MAX24002 allows for flexible integration into various circuit configurations, making it a versatile component for designers.
  • Robust Signal Integrity: Maxim Integrated has equipped the MAX24002 with features that preserve signal integrity, reducing the risk of data corruption and ensuring reliable operation.

Applications

The MAX24002 is suitable for a wide range of applications, including but not limited to:

  • Data Centers
  • Networking Equipment
  • Telecommunications Infrastructure
  • High-Speed Data Acquisition Systems
  • Test and Measurement Instruments

Technical Specifications

The technical specifications of the MAX24002 highlight its ability to meet the demands of modern high-speed digital systems:

  • Multiple High-Speed Channels
  • Low Crosstalk and Signal Skew
  • Wide Operating Temperature Range
  • Compact Packaging Options

In conclusion, the MAX24002 from Maxim Integrated is a testament to the company's commitment to providing high-quality, high-performance components for the electronics industry. Its combination of speed, efficiency, and versatility makes it an excellent choice for system designers looking to optimize their data handling capabilities.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.4012 $60.0300
59+ $1.9704 $116.2536
91+ $1.9081 $173.6371
126+ $1.8468 $232.6968
162+ $1.7856 $289.2672
217+ $1.6008 $347.3736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess