EN
  • EN
  • DE

MAX2411AEEI

Part No MAX2411AEEI
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Maxim Integrated
Win Source Part Number 311394-MAX2411AEEI
Package Tube
Ultra Librarian 3D Model Ultra Librarian MAX2411AEEI CAD Model

Description

Maxim Integrated MAX2411AEEI Product Overview

The MAX2411AEEI from Maxim Integrated is a high-performance intermediate frequency (IF) receiver that has been engineered to cater to a wide range of applications, including wireless local loop, ISM bands, and wireless LANs. It is part of Maxim's extensive line of RF integrated circuits designed to provide robust performance while simplifying the design process for engineers.

Key Features

  • High Integration: The MAX2411AEEI incorporates a low-noise amplifier (LNA), a mixer, an oscillator, and a PLL (phase-locked loop) synthesizer, which reduces the number of external components required and saves on board space.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low supply current, making it suitable for battery-powered applications.
  • Versatile Power Supply Range: The device can be powered by a supply voltage in the range of 2.7V to 5.5V, allowing flexibility in various system designs.
  • High Dynamic Range: The MAX2411AEEI offers a high third-order intercept point (IP3), which contributes to its ability to handle a wide range of signal amplitudes without distortion, making it ideal for complex signal environments.

Package and Operating Temperature

The MAX2411AEEI is offered in a compact 28-pin SSOP (Shrink Small Outline Package) that is both space-saving and conducive to efficient thermal management. It is specified for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

  • Wireless Local Loop (WLL)
  • Industrial, Scientific, and Medical (ISM) Band Applications
  • Wireless LANs (WLANs)
  • Other RF Applications

The MAX2411AEEI is a testament to Maxim Integrated's commitment to providing high-quality, integrated solutions for the RF and wireless markets. With its combination of integration, efficiency, and performance, this IF receiver is an excellent choice for designers looking to enhance their communication systems.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 161 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess