The MAX243CPE+ is a high-performance RS-232 Interface IC designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This interface IC is an essential component for applications requiring reliable serial communication, and it is well-suited to operate in environments that demand robustness and precision.
Key Features
- Integrated Charge Pump Circuitry: The device includes onboard charge pump circuits that generate the necessary RS-232 voltage levels (+/-10V) from a single 5V supply, eliminating the need for additional power supplies.
- Low Power Consumption: The MAX243CPE+ is designed for low-power operation, making it ideal for battery-powered devices and power-sensitive applications.
- High Data Rate: It supports data rates up to 120kbps, ensuring efficient and fast data transmission for serial communication.
- ESD Protection: The IC is equipped with enhanced electrostatic discharge (ESD) protection up to ±15kV, safeguarding the device from potential damage due to static electricity.
- Dual Driver/Receiver Configuration: This interface IC features two drivers and two receivers, providing the flexibility to handle full-duplex communication.
Applications
The MAX243CPE+ is versatile and can be used in a variety of applications, including:
- Portable Computing
- Low-Power Modems
- Interface Translation
- Battery-Powered RS-232 Systems
- Handheld Equipment
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
5V ±10%
Operating Temperature Range
0°C to +70°C
Package Type
16-Pin PDIP
Data Rate
Up to 120kbps
ESD Protection
±15kV
The MAX243CPE+ RS-232 Interface IC is a reliable solution for designers looking to incorporate serial communication capabilities into their systems with minimal additional components and power requirements. Its robust feature set ensures that it can meet the needs of a wide range of applications.