EN
  • EN
  • DE

MAX248CQH

Part No MAX248CQH
Manufacturer Maxim Integrated
Description +5V-Powered, Multichannel RS-232 Drivers/Receivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212743-MAX248CQH
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX248CQH CAD Model

Description

The MAX248CQH from Maxim Integrated is a top-of-the-line, high-performance interface IC designed for industrial applications that require robust communication. This integrated circuit is part of Maxim's MAX248 series, which is known for its reliability and efficiency in data transmission.

Key Features:

  • High-Speed Operation: The MAX248CQH operates at a high-speed, ensuring swift data transfer rates that are essential for time-sensitive industrial processes.
  • Durable Design: With an industrial temperature range, this device is built to withstand harsh environments and maintain its performance stability.
  • Integrated Protection: It includes protection features such as short-circuit protection and thermal shutdown, which safeguard the device and the system it's integrated into from potential damage.
  • Low Power Consumption: Maxim Integrated has designed the MAX248CQH with energy efficiency in mind, making it suitable for applications where power conservation is critical.
  • Easy Integration: The IC comes in a compact quad flat package (QFP), which allows for easy integration into various systems without taking up excessive space on the PCB.

Applications:

The MAX248CQH is versatile and can be used in a wide range of applications, including:

  • Industrial Control Systems
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Factory Automation
  • Process Control

Technical Specifications:

Below are some of the technical specifications for the MAX248CQH:

  • Supply Voltage Range: Specified by the manufacturer
  • Data Rate: Specified by the manufacturer
  • Operating Temperature Range: Industrial grade
  • Package Type: QFP
  • RoHS: Compliant with RoHS directive for environmental sustainability

For detailed technical specifications and application notes, customers are advised to refer to the official datasheet provided by Maxim Integrated. This will ensure the accurate implementation of the MAX248CQH in their respective projects.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5558 $59.0022
22+ $5.3788 $118.3336
34+ $5.2114 $177.1876
46+ $5.0427 $231.9642
60+ $4.8753 $292.5180
80+ $4.3705 $349.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess