EN
  • EN
  • DE

MAX2502ELM

Part No MAX2502ELM
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description COMPLETE CELLULAR BASEBAND-TO RF / RF Transmitter Antenna
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 702669-MAX2502ELM
Ultra Librarian 3D Model Ultra Librarian MAX2502ELM CAD Model

Description

The MAX2502ELM from Maxim Integrated is a state-of-the-art, low-noise amplifier (LNA) and mixer designed to provide optimal performance for wireless communication applications. This advanced RF component is engineered to meet the demanding requirements of modern wireless systems, offering a perfect blend of low power consumption and high-linearity performance.

Key Features

  • Integrated LNA and Mixer: The MAX2502ELM combines a low-noise amplifier with a high-linearity downconversion mixer, providing a compact solution that reduces the complexity of RF front-end designs.
  • High Linearity: With its exceptional linearity, the device ensures minimal distortion in signal processing, making it suitable for high-performance wireless applications where signal integrity is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2502ELM operates with minimal power usage, extending the battery life of portable devices and reducing the overall power requirements of the system.
  • Wide Frequency Range: The device supports a broad frequency range, making it versatile for various communication standards and frequency bands.
  • Adjustable Gain: The LNA gain is externally adjustable, allowing for fine-tuning and optimization of the signal chain to match specific system requirements.

Applications

The MAX2502ELM is ideal for a wide range of wireless communication applications, including:

  • Cellular base stations
  • Wireless local loop systems
  • Point-to-point communication links
  • Wireless LANs

Technical Specifications

The technical specifications of the MAX2502ELM include a high dynamic range and an integrated LO buffer, which simplifies the design and reduces the external component count. The device is housed in a compact package, making it suitable for space-constrained applications.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2502ELM is no exception. It is manufactured to the highest industry standards, ensuring consistent performance and durability even in the most challenging environments.

For more detailed information about the MAX2502ELM, including datasheets, application notes, and support tools, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / High Performance RF Transmitter for Narrowband Systems
Lowest to $4.9725
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.1217
Rohm Semiconductor
RF XMITTER FM 76-108MHZ 28VFQFN
Need more? Email Us
Microchip Technology
RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Lowest to $1.9032
STMicroelectronics
Industrial monitoring and control
Lowest to $2.3014
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess