EN
  • EN
  • DE

MAX251ESD+T

Part No MAX251ESD+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS-232 DRVR RX 5V 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 600mV
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 111402-MAX251ESD+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX251ESD+T CAD Model

Description

Maxim Integrated MAX251ESD+T Isolated RS-485/RS-422 Transceiver

The Maxim Integrated MAX251ESD+T is a high-performance, isolated RS-485/RS-422 transceiver designed to provide reliable communication in industrial environments. This component is part of Maxim's robust transceiver series that ensures data integrity and protection in harsh electrical environments.

Key Features

  • Integrated Isolation: The MAX251ESD+T offers 2500V RMS of isolation for 60 seconds, which helps protect against high voltage spikes and ground loop currents that can be common in industrial settings.
  • High-Speed Data Rates: It supports data rates up to 500kbps, making it suitable for high-speed data communication in control and automation systems.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the device is reliable in extreme conditions and suitable for outdoor applications.
  • Fail-Safe Features: It includes fail-safe circuitry that ensures a logic-high receiver output when input is open circuit, shorted, or idle, providing additional protection for connected devices.
  • Low Power Consumption: The transceiver has a quiescent current of only 1.6mA, making it an energy-efficient choice for power-sensitive applications.

Applications

The MAX251ESD+T is ideal for a wide range of applications where isolation and robust communication are crucial. These include:

  • Industrial Control Systems
  • Building Automation
  • Factory Automation
  • Process Control Systems
  • Networked Security Systems

Package and Quality

The component is offered in a compact, 8-pin SOIC package with a footprint that is suitable for space-constrained applications. The MAX251ESD+T is also available on tape and reel, denoted by the '+T', which facilitates automated manufacturing processes. Maxim Integrated ensures high-quality standards, and the device is compliant with relevant industry certifications.

With its combination of integrated isolation, robust performance, and low power consumption, the MAX251ESD+T from Maxim Integrated stands out as a reliable choice for engineers looking to enhance the integrity and safety of their RS-485/RS-422 communications.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.2014 $64.8126
20+ $5.9090 $118.1800
31+ $5.7242 $177.4502
42+ $5.5394 $232.6548
54+ $5.3546 $289.1484
73+ $4.8013 $350.4949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess