EN
  • EN
  • DE

MAX253CUA+T

Part No MAX253CUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC DRVR TRANSFORMER 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Transformer Driver
Operating Supply Current 450μA
Operating Supply Voltage 3.3V, 5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 702678-MAX253CUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX253
Introduction Date January 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX253CUA+T CAD Model

Description

Maxim Integrated MAX253CUA+T Isolated Power Transformer Driver

The MAX253CUA+T from Maxim Integrated is a sophisticated transformer driver specifically designed for isolated power supply applications. This compact and efficient component is an ideal choice for designers seeking to implement isolated RS-485/RS-232 data interfaces, isolated analog-to-digital converters, and isolated power supplies in their electronic systems.

Encased in a space-saving 8-pin µMAX package, the MAX253CUA+T is a versatile device that integrates a primary-side controller with a fully integrated oscillator and a high-voltage gate driver. Its design facilitates the creation of a simple and reliable isolated DC-DC converter when paired with an external transformer and rectifier. The product's ability to operate over a wide voltage range of 3V to 5.5V makes it suitable for a broad spectrum of applications.

One of the standout features of the MAX253CUA+T is its no-load quiescent current, which is typically under 2mA. This characteristic ensures energy efficiency, making the device an excellent choice for power-sensitive applications. Additionally, the MAX253CUA+T boasts a high operating frequency up to 500kHz, allowing the use of small transformers, which reduces the overall size and cost of the power supply design.

The MAX253CUA+T also includes thermal shutdown and current-limit features, enhancing the safety and reliability of the end application. These protective measures guard the device against potential damage from over-temperature conditions and over-current situations, ensuring a longer operational lifespan.

For developers looking to expedite their design process, Maxim Integrated provides the MAX253CUA+T in tape and reel packaging (denoted by the "+T" in the product name), which is optimized for high-volume production environments. This packaging option facilitates automated pick-and-place manufacturing processes, thus streamlining assembly and reducing manual labor costs.

In summary, the MAX253CUA+T from Maxim Integrated is a robust and efficient solution for creating isolated power supplies. Its compact form factor, energy efficiency, and protective features make it an excellent choice for a wide range of industrial, telecommunications, and medical applications where isolation is a critical requirement.

You May Also Be Interested in

NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $19.4605
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess