EN
  • EN
  • DE

MAX256ASA/V+T

Part No MAX256ASA/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 1A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Output Configuration Half Bridge (2)
Applications Transformers
Interface Logic
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 500mOhm LS + HS
Current - Output / Channel 1A
Voltage - Supply 3V ~ 5.5V
Voltage - Load 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Internal Oscillator, Watchdog Timer
Fault Protection ESD, Over Temperature, UVLO
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number MAX256
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630065-MAX256ASA/V+T
Ultra Librarian 3D Model Ultra Librarian MAX256ASA/V+T CAD Model

Description

Maxim Integrated presents the MAX256ASA/V+T, a high-performance, integrated transformer driver with an auto-tune feature for use in isolated power supplies. This device is designed to simplify the design and enhance the efficiency of isolated DC-DC converters. With its advanced technology and compact SOIC-8 package, the MAX256ASA/V+T is an excellent choice for space-constrained applications.

Key Features

  • Integrated Transformer Driver: The MAX256ASA/V+T incorporates a primary-side controller and a MOSFET driver, reducing the number of external components required.
  • Auto-Tune Feature: This device automatically tunes the switching frequency to match the transformer's resonant frequency, optimizing efficiency and performance.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various supply voltages and ensuring versatility across different applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing reliability and longevity.

Applications

The MAX256ASA/V+T's compact size and efficient operation make it ideal for a range of applications, including but not limited to:

  • Isolated Power Supplies
  • Industrial Control Systems
  • Medical Equipment
  • Telecommunications Infrastructure

Performance and Quality

Maxim Integrated is known for its commitment to quality and performance, and the MAX256ASA/V+T is no exception. It delivers reliable operation and high efficiency, which is critical for maintaining the performance of end devices. Its ability to work in a variety of environmental conditions and its robust design ensure that it can meet the demands of even the most challenging applications.

Ordering Information

The MAX256ASA/V+T is available for order now. For detailed specifications, application notes, and ordering information, please visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Monolithic Power Systems Inc.
26V,12A INTELLI-PHASE IN TQFN3X3 / Driver
Need more? Email Us
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Renesas Electronics America
MOTION CONTROL ELECTRONIC PDSO38 / Driver
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.0434
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Infineon Technologies
IC CONTROLLER / Driver
Lowest to $6.3444
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $1.5638
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3483 $58.4381
17+ $6.8503 $116.4551
27+ $6.6355 $179.1585
36+ $6.4218 $231.1848
47+ $6.2081 $291.7807
63+ $5.5659 $350.6517
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess