EN
  • EN
  • DE

MAX2609EUT

Part No MAX2609EUT
Manufacturer Maxim Integrated
Description Integrated IF VCOs with Differential Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212756-MAX2609EUT
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2609EUT CAD Model

Description

Maxim Integrated MAX2609EUT+ Low-Noise Amplifier

The MAX2609EUT+ from Maxim Integrated is a compact, high-performance variable-gain low-noise amplifier (LNA) designed for use in VHF and UHF frequency bands. This versatile component is well-suited for a variety of applications, including wireless communication systems, cable modems, and GPS receivers, where it helps to amplify weak signals while minimizing additional noise.

With its adjustable gain control, the MAX2609EUT+ offers designers the flexibility to optimize the signal strength for specific system requirements. The device operates within a frequency range of 10MHz to 500MHz, providing a wide coverage that encompasses many popular communication bands. The LNA is characterized by its low noise figure, typically 2.9dB at 900MHz, which ensures that the signal integrity is maintained during amplification.

The MAX2609EUT+ comes in a tiny SOT23-6 package, making it an excellent choice for space-constrained applications. Despite its small size, it does not compromise on performance. It boasts a high third-order intercept point (IP3) of +10.5dBm at 900MHz, which is indicative of its ability to handle strong signals without distortion. This feature is particularly valuable in environments where the amplifier must operate in the presence of high-level blocking signals.

One of the key advantages of this LNA is its single-supply operation, with a supply voltage range of 2.7V to 5.5V. This allows for easy integration into a variety of circuit designs without the need for complex power supply arrangements. The MAX2609EUT+ also includes an active biasing circuit that ensures stable performance over temperature and process variations.

For designers looking to enhance their RF systems with a reliable, low-noise amplification solution, the MAX2609EUT+ offers a blend of performance, flexibility, and ease of use. Its robust design and straightforward application make it a smart choice for those seeking to improve their signal chain without adding undue complexity to their designs.

Overall, the MAX2609EUT+ is a testament to Maxim Integrated's commitment to providing high-quality, innovative components that meet the challenging demands of modern RF communication systems.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess