EN
  • EN
  • DE

MAX260ACNG

Part No MAX260ACNG
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Microprocessor Programmable Universal Active Filters
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 7.5kHz
Number of Filters 2
Filter Order 2nd
Operating Supply Voltage ±5V
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 1212757-MAX260ACNG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX260
Introduction Date October 15, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX260ACNG CAD Model

Description

The MAX260ACNG, from Maxim Integrated, is a highly versatile and precision switched-capacitor filter designed to implement classic filter functions without the need for external components. This integrated circuit is capable of delivering high-order filtering which makes it a perfect solution for various applications that require signal conditioning, such as data acquisition systems, communication devices, and industrial control systems.

Key Features

  • Programmable Filter Functions: The device can be configured to perform as a low-pass, high-pass, band-pass, or notch filter, providing flexibility for different design requirements.
  • High Order Filters: With the ability to implement up to 8th-order filters, the MAX260ACNG ensures precise filtering for complex signal processing tasks.
  • No External Components Needed: The filter's switched-capacitor design means that no external resistors or capacitors are required, simplifying the design and saving board space.
  • Clock Tunable: The filter's cutoff frequencies are directly proportional to the clock frequency, allowing for easy tuning of the filter's response.
  • Wide Dynamic Range: The device offers a large dynamic range, making it suitable for processing signals in noisy environments.
  • Single or Dual Power Supply: It can operate from a single +5V supply or dual ±5V supplies, providing design flexibility for different system power architectures.

Applications

The MAX260ACNG is ideal for a wide range of applications including:

  • Signal Processing
  • Waveform Analysis
  • Audio Processing
  • Medical Instrumentation
  • Telecommunications Systems
  • Data Acquisition Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX260ACNG is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring a reliable performance over a wide temperature range.

With its robust feature set and flexible design options, the MAX260ACNG from Maxim Integrated stands out as a high-performance solution for precision filtering needs.

You May Also Be Interested in

Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Texas Instruments
BUTTERWORTH FOURTH-ORDER LOW-PASS SWITCHED-CAPACITOR FILTERS | IC FILTER 30KHZ BUTTER 8SOIC
Need more? Email Us
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.5955
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $7.4493
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $20.6269
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Lowest to $35.0522
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $49.0909

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6777 $71.0331
6+ $19.4279 $116.5674
10+ $18.8209 $188.2090
13+ $18.2137 $236.7781
17+ $17.6066 $299.3122
22+ $15.7852 $347.2744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess