EN
  • EN
  • DE

MAX2640EUT-T

Part No MAX2640EUT-T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMPLIFIER ULT LONOISE SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 300MHz to 2.5GHz
Gain 15.1dB
Noise Figure 0.9dB to 1.1dB
RF Type Cellular, GPS, PCS
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 3.5mA
Test Frequency 900MHz
Case / Package SOT-23-6
Win Source Part Number 1067055-MAX2640EUT-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2640EUT-T CAD Model

Description

Maxim Integrated MAX2640EUT-T Low-Noise Amplifier

The MAX2640EUT-T from Maxim Integrated is a high-performance, ultra-small, silicon germanium (SiGe) low-noise amplifier (LNA) designed for a wide range of applications, including wireless LANs, GPS, L-band satellite communications, and various other RF systems. This LNA is well-suited for applications demanding a low noise figure and high linearity.

With its compact SOT23-6 package, the MAX2640EUT-T offers a space-saving solution for portable and space-constrained electronics. This LNA operates over a broad frequency range from 400MHz to 2500MHz, providing design flexibility for a wide variety of wireless applications. The device also features a low-power shutdown mode, which significantly reduces current consumption when the LNA is not in use, thereby extending battery life in portable applications.

Key features of the MAX2640EUT-T include:

  • Low Noise Figure: The device boasts a low noise figure of just 1.6dB at 900MHz, which helps in maintaining signal fidelity by minimizing additional noise in the signal chain.
  • High Gain: It provides a high gain of 15.5dB at 900MHz, ensuring that weak signals are adequately amplified for further processing.
  • Adjustable Current: The bias current is adjustable, allowing designers to balance between linearity and current consumption according to the application's requirements.
  • Integrated Power-Down Feature: An integrated power-down feature enables the LNA to be turned off, reducing the supply current to less than 1µA to save power.
  • Single-Supply Operation: The device operates from a single +2.7V to +5.5V supply voltage, simplifying the power supply design.

The MAX2640EUT-T is an excellent choice for RF designers looking for a LNA that combines low noise, high gain, and flexibility in a small package. Its performance characteristics make it an ideal choice for enhancing signal quality in both receive and transmit paths of RF systems. Maxim Integrated's commitment to quality and reliability ensures that the MAX2640EUT-T is a robust and dependable component for your RF design needs.

Whether for commercial or industrial applications, the Maxim Integrated MAX2640EUT-T offers a powerful solution to amplify weak signals with minimal added noise, ensuring clear and reliable communication in a variety of RF environments.

You May Also Be Interested in

RF Micro Devices
IC Driver Amp
Lowest to $1.6320
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,730 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess