EN
  • EN
  • DE

MAX2652EUB

Part No MAX2652EUB
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP GPS 925MHZ-960MHZ 10UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Frequency 925MHz ~ 960MHz, 1.805GHz ~ 1.88GHz
Gain 19.5dB
Noise Figure 5.5dB
RF Type GPS, PCS, DCS
Voltage - Supply 2.7V ~ 3.3V
Current - Supply 7.2mA
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX
Standard Package 93 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 630088-MAX2652EUB
Ultra Librarian 3D Model Ultra Librarian MAX2652EUB CAD Model

Description

Maxim Integrated MAX2652EUB Low-Noise Amplifier (LNA)

The MAX2652EUB from Maxim Integrated is a high-performance, low-noise amplifier designed to provide optimal signal amplification in a variety of wireless applications. This compact LNA is ideal for boosting weak signals in GPS, ISM, PCS, and cellular systems, ensuring clear and reliable communication in devices such as mobile phones, GPS receivers, and wireless LAN equipment.

Encased in a tiny 10-pin μMAX package, the MAX2652EUB offers a perfect solution for space-constrained applications where performance cannot be compromised. This LNA operates within a broad frequency range, making it highly versatile and suitable for multiple RF bands. Its low-noise figure, combined with a high gain, ensures that signals are amplified with minimal added noise, which is crucial for maintaining signal integrity in sensitive RF circuits.

The MAX2652EUB provides a robust feature set, including an adjustable bias current that allows designers to optimize the amplifier's performance for specific applications. By adjusting the current, users can strike a balance between lower noise figure and power consumption, tailoring the LNA to meet the needs of their system's power budget and performance requirements.

Another key feature of the MAX2652EUB is its excellent input and output return loss, which minimizes signal reflections and maximizes power transfer through the amplifier. This characteristic is important for maintaining the efficiency of the overall RF path and for reducing mismatches that can degrade system performance.

For added flexibility, the MAX2652EUB includes an external shutdown feature that allows the amplifier to be turned off when not in use, conserving power in battery-operated devices. This makes it an excellent choice for portable applications where power efficiency is paramount.

In summary, the MAX2652EUB from Maxim Integrated is a reliable and versatile low-noise amplifier that delivers exceptional performance in a compact form factor. Its combination of low noise, high gain, and power-saving features make it a smart choice for designers looking to enhance the performance of their wireless communication systems.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6020 $59.8260
31+ $3.7761 $117.0591
48+ $3.6580 $175.5840
66+ $3.5401 $233.6466
85+ $3.4220 $290.8700
113+ $3.0681 $346.6953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess