EN
  • EN
  • DE

MAX2653EUA

Part No MAX2653EUA
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP GPS 1.805-1.88GHZ 8UMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Frequency 1.805GHz ~ 1.88GHz, 1.93GHz ~ 1.99GHz
P1dB -7dBm
Gain 20dB
Noise Figure 5.3dB
RF Type GPS, PCS, DCS
Voltage - Supply 2.7V ~ 3.3V
Current - Supply 5.4mA
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-µMAX
Standard Package 112 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 210066-MAX2653EUA
Ultra Librarian 3D Model Ultra Librarian MAX2653EUA CAD Model

Description

Maxim Integrated MAX2653EUA Low-Noise Amplifier

The MAX2653EUA from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed to enhance the signal quality and sensitivity of wireless communication systems. This compact and efficient component is particularly suitable for applications in the GPS, ISM, and WLL frequency bands, providing a perfect solution for designers looking to improve the dynamic range and reduce the noise figure in their RF signal chains.

With a frequency range of 400MHz to 2500MHz, the MAX2653EUA offers a versatile platform for a wide array of RF applications. Its low noise figure, typically just 1.8dB, ensures minimal signal degradation, while the high gain, up to 16.5dB, amplifies weak signals to a more usable level without introducing significant distortion. This balance of low noise and high gain makes it an ideal choice for critical RF applications where signal clarity and strength are paramount.

The device comes in a small, 8-pin µMAX package, which is highly space-efficient, making it a great fit for space-constrained applications. The MAX2653EUA operates from a single 2.7V to 5.5V supply, providing design flexibility and making it easy to integrate into existing systems without the need for complex power management.

One of the standout features of the MAX2653EUA is its integrated power-down function, which allows for reduced power consumption when the amplifier is not in use. This makes it an excellent choice for battery-powered devices where power efficiency is crucial. Additionally, the amplifier's input and output are internally matched to 50Ω, simplifying the design process by reducing the need for external matching components.

Overall, the MAX2653EUA from Maxim Integrated is a robust and reliable choice for engineers looking to boost RF performance with minimal impact on system design. Its combination of low noise, high gain, and design simplicity makes it a versatile and valuable addition to any RF signal chain.

You May Also Be Interested in

MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4638 $58.8846
41+ $2.8425 $116.5425
63+ $2.7535 $173.4705
87+ $2.6646 $231.8202
113+ $2.5757 $291.0541
150+ $2.3100 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess