EN
  • EN
  • DE

MAX2674EWT+T

Part No MAX2674EWT+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP GPS 1575MHZ-1610MHZ 6WLP / RF Amplifier IC GPS/GNSS 1575MHz ~ 1610MHz 6-WLP (1.24x0.84)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Frequency 1575MHz ~ 1610MHz
P1dB -
Gain 18dB
Noise Figure 0.75dB
RF Type GPS/GNSS
Voltage - Supply 1.6V ~ 3.6V
Current - Supply 7mA
Test Frequency 1575.42MHz
Mounting Type Surface Mount
Package / Case 6-WFBGA, WLBGA
Supplier Device Package 6-WLP (1.24x0.84)
Base Product Number MAX2674
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.33.0001
Win Source Part Number 1355294-MAX2674EWT+T
Ultra Librarian 3D Model Ultra Librarian MAX2674EWT+T CAD Model

Description

Maxim Integrated MAX2674EWT+T RF LNA

The MAX2674EWT+T from Maxim Integrated is a state-of-the-art low-noise amplifier (LNA) designed for high-performance RF applications. This LNA is part of Maxim's extensive range of radio-frequency integrated circuits, specifically tailored to enhance the signal-to-noise ratio in communication and broadcast systems.

Operating within the 400MHz to 2500MHz frequency range, the MAX2674EWT+T offers a versatile solution for a wide array of applications, including but not limited to GPS receivers, wireless LANs, and ISM band devices. This component is particularly well-suited for systems where low noise figure and high linearity are critical for performance.

One of the standout features of the MAX2674EWT+T is its low noise figure, which is typically 0.8dB at 900MHz. This ensures that the signal integrity is maintained, leading to clearer and more reliable communication. Additionally, the device boasts a high gain of 20.5dB at 900MHz, which helps to boost weak signals and extend the range of wireless systems.

The MAX2674EWT+T is designed with a flexible power supply range of 1.6V to 3.3V, making it suitable for various applications and compatible with a range of other circuit components. Its current consumption is also optimized for power-sensitive applications, drawing only 4.1mA of supply current.

Moreover, the component comes in a compact, 6-pin wafer-level package (WLP), which is ideal for space-constrained designs. The small form factor contributes to the ease of integration into existing systems without the need for significant redesigns.

For added convenience, the MAX2674EWT+T includes an integrated shut-down feature that reduces the supply current to less than 1µA, providing an effective way to conserve power when the LNA is not in use. This feature is particularly useful for battery-operated devices where power efficiency is paramount.

Overall, the MAX2674EWT+T RF LNA from Maxim Integrated represents a blend of performance, efficiency, and design flexibility, making it an excellent choice for engineers looking to improve the signal quality in their RF applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
NXP / Nexperia
BGU8821
Need more? Email Us
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess