EN
  • EN
  • DE

MAX2686EWS+T

Part No MAX2686EWS+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description GPS/GNSS Low-Noise Amplifiers | IC RF AMP GPS 1575.42MHZ 4WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel
Frequency 1575.42MHz
P1dB -10dBm
Gain 19dB
Noise Figure 0.75dB
RF Type GPS/GNSS
Supply Voltage (V) 1.6V ~ 3.3V
Supply Current 4.1mA
Test Frequency 1575.42MHz
Manufacturer Package 4-WFBGA, WLBGA
Supplier Device Package 4-WLP (0.84x0.84)
Family Part Number MAX2686
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759019-MAX2686EWS+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2686EWS+T CAD Model

Description

Maxim Integrated MAX2686EWS+T Low-Power VCOs/Synthesizers

The MAX2686EWS+T from Maxim Integrated is a state-of-the-art, low-power voltage-controlled oscillator (VCO)/synthesizer designed to cater to the demanding needs of modern wireless communication systems. This compact and efficient component is an ideal solution for portable RF applications, offering a unique combination of high performance, low power consumption, and miniaturized packaging.

Key Features

  • Frequency Range: The MAX2686EWS+T operates within a frequency range of 650MHz to 2.5GHz, making it suitable for a variety of wireless applications, including GSM, CDMA, WCDMA, and more.
  • Low Power Consumption: Designed for battery-powered devices, it features an exceptionally low current draw, ensuring minimal impact on battery life.
  • Integrated VCO: The integrated VCO simplifies design by reducing the need for external components, which can save space and cost in compact devices.
  • High Integration: The device integrates a fractional-N synthesizer with a VCO, loop filter, and buffer amplifier, providing a complete solution for frequency synthesis applications.
  • Programmable: It offers programmable charge pump currents and a 3-wire serial interface, allowing for flexible control and easy integration into system designs.
  • Package: The MAX2686EWS+T comes in a small, 10-pin µMAX package, which is ideal for space-constrained applications.

Applications

The MAX2686EWS+T is versatile and can be used in a wide range of applications, including:

  • Wireless Handsets
  • Wireless Data Cards
  • Portable Communication Devices
  • GPS Receivers
  • Wireless LANs
  • Other RF-related applications

Performance and Quality

Maxim Integrated is known for its commitment to quality and performance, and the MAX2686EWS+T is no exception. It delivers consistent, reliable operation, with a design that meets the stringent requirements of the wireless industry. With its low phase noise and high integration, this VCO/synthesizer is an excellent choice for designers looking to optimize their RF performance while maintaining a small form factor.

Overall, the MAX2686EWS+T is a testament to Maxim Integrated's expertise in RF technology, offering designers a powerful tool to enhance their wireless product designs.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6264 $50.4184
66+ $1.5235 $100.5510
102+ $1.4720 $150.1440
147+ $1.3691 $201.2577
190+ $1.3176 $250.3440
237+ $1.2662 $300.0894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,760 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess