EN
  • EN
  • DE

MAX2704

Part No MAX2704
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702751-MAX2704
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2704 CAD Model

Description

The MAX2704 from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed for demanding applications such as GPS, Galileo, and GLONASS satellite radio systems. This compact and efficient LNA is perfect for portable navigation devices, automotive GPS receivers, and other applications where high sensitivity and low power consumption are crucial.

Key Features

  • Frequency Range: The MAX2704 operates within the 1575.42MHz GPS L1 band, ensuring compatibility with standard GPS signals.
  • Low Noise Figure: With a noise figure as low as 1.5dB, this amplifier significantly improves signal-to-noise ratio, enhancing the overall sensitivity of the receiver.
  • High Gain: A typical gain of 20dB allows for better signal amplification, which is essential for maintaining signal integrity in weak signal environments.
  • Low Current Consumption: The device is optimized for low power operation, consuming only 5.5mA from a 2.7V to 3.3V supply voltage, making it ideal for battery-powered applications.
  • Integrated Filter: The MAX2704 includes an on-chip filter that rejects cellular, PCS, and WLAN frequency bands, minimizing interference from out-of-band signals and improving the selectivity of the receiver.

Applications

  • GPS, Galileo, and GLONASS Receivers
  • Automotive Navigation Systems
  • Handheld Navigation Devices
  • Telematics (Vehicle Tracking and Diagnostics)
  • Location-Based Services

Design and Integration

The MAX2704 is offered in a small, 6-pin SOT23 package, which is highly suited for space-constrained applications. Its simple external matching network allows for easy integration into existing designs, reducing the overall time to market. Additionally, the device's robust ESD protection ensures reliability and longevity in the field, even in harsh automotive environments.

Ordering Information

The MAX2704 is available in both standard and lead(Pb)-free/RoHS-compliant versions. For detailed specifications, sample requests, and ordering information, please visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess