EN
  • EN
  • DE

MAX2741ETI+T

Part No MAX2741ETI+T
Manufacturer Maxim Integrated
Catalog RF Receivers
Description - RF Receiver  1575.42MHz   PCB, Surface Mount 28-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Receivers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Frequency 1575.42MHz
Applications GPS
Current - Receiving 30mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 2.7 V ~ 3 V
Operating Temperature Range -40°C ~ 85°C
Package 28-WFQFN Exposed Pad
Manufacturer Device Package 28-TQFN (5x5)
Win Source Part Number 120082-MAX2741ETI+T
Ultra Librarian 3D Model Ultra Librarian MAX2741ETI+T CAD Model

Description

Maxim Integrated's MAX2741ETI+T: The Ultimate GPS Single-Chip Receiver

Maxim Integrated's MAX2741ETI+T is a state-of-the-art, single-chip global positioning system (GPS) receiver designed for a wide array of applications that require high-performance navigation and positioning capabilities. This compact, high-sensitivity chip is an ideal solution for automotive navigation systems, personal navigation devices, and location-based services, offering unparalleled integration and performance in a tiny package.

Key Features and Benefits

  • High Integration: The MAX2741ETI+T integrates a complete GPS receiver on a single chip, including the RF front-end, IF digitizer, and baseband processing functions. This level of integration simplifies design, reduces external component count, and leads to a smaller footprint on the PCB.
  • Low Power Consumption: Designed with power efficiency in mind, this chip consumes minimal power, making it perfect for battery-operated devices where longevity is critical.
  • High Sensitivity: It features exceptional sensitivity, enabling it to maintain accurate positioning in environments with weak signal conditions, such as urban canyons or dense foliage.
  • Advanced Noise Reduction: The MAX2741ETI+T incorporates advanced noise-reduction technology, which helps to improve the signal-to-noise ratio and ensures reliable performance even in the presence of interference.

Technical Specifications

  • Supply Voltage: Operates over a wide range of supply voltages, accommodating various system power supplies.
  • Compact Size: The small 28-pin TQFN package (5mm x 5mm) is ideal for space-constrained applications.
  • Temperature Range: Designed to operate over an extended temperature range, making it suitable for outdoor and automotive applications.
  • RoHS Compliant: The device is RoHS compliant, ensuring adherence to environmental standards and regulations.

Applications

The MAX2741ETI+T is versatile enough to fit a variety of applications, from consumer electronics to industrial systems. Its robust design and high level of integration make it the preferred choice for:

  • Automotive navigation systems
  • Handheld personal navigation devices
  • Mobile phones with GPS functionality
  • Asset tracking systems
  • Location-based services and applications

With Maxim Integrated's reputation for quality and reliability, the MAX2741ETI+T GPS receiver chip stands out as a top-tier solution for all your positioning and navigation needs. Its combination of performance, efficiency, and compact design makes it a smart choice for designers looking to add GPS functionality to their products.

You May Also Be Interested in

Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
Lantronix, Inc.
RF RCVR GPS 1.575GHZ MODULE
Lowest to $9.3844
Microchip Technology
RF RCVR ISM 310MHZ-318MHZ 32VQFN
Lowest to $15.1270
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 433MHZ 48QFN
Need more? Email Us
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $1.7462
U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $27.0382
Skyworks Solutions Inc.
RF RCVR FM 76MHZ-108MHZ 16QFN / - RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Lowest to $4.3592
Microchip Technology
RF RECEIVER AM/FM 10.7MHZ 44SSO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess