EN
  • EN
  • DE

MAX5097BATE/V+T

Part No MAX5097BATE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC Reg Buck ADJ/5V 600MA 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Input Voltage 40 V
Max Operating Temperature 125 °C
Max Output Current 600 mA
Min Input Voltage 4 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 16
Operating Supply Voltage 40 V
Output Current 600 mA
Output Voltage 11 V
Radiation Hardening No
RoHS Compliant
Switching Frequency 330 kHz
Win Source Part Number 1156933-MAX5097BATE/V+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5097BATE/V+T CAD Model

Description

Maxim Integrated MAX5097BATE/V+T Automotive Power Management IC

The MAX5097BATE/V+T from Maxim Integrated is a robust power management integrated circuit (PMIC), specifically designed to cater to the demanding requirements of automotive applications. This versatile device integrates a variety of features to ensure reliable power delivery and system protection in vehicular environments.

At its core, the MAX5097BATE/V+T boasts a high-efficiency, synchronous step-down DC-DC converter capable of delivering a continuous output current of up to 2.2A. The converter operates over a wide input voltage range of 5.5V to 36V, making it suitable for handling the fluctuations typically found in automotive power systems. The output voltage is adjustable, providing design flexibility to meet the needs of specific applications.

In addition to the main DC-DC converter, this PMIC features a 200mA LDO (Low Dropout Regulator) for powering sensitive electronic components that require a stable and clean supply. The inclusion of this LDO further enhances the MAX5097BATE/V+T's utility in complex automotive systems, where multiple voltage rails are a common requirement.

One of the standout features of the MAX5097BATE/V+T is its thermal protection capabilities. The device is equipped with thermal shutdown protection to safeguard against overheating, ensuring long-term reliability and safety. Overvoltage, undervoltage, and overcurrent protection mechanisms are also in place to prevent damage to the PMIC and connected components from electrical anomalies.

The MAX5097BATE/V+T is available in a compact, thermally enhanced 16-pin TQFN package with an exposed pad. This packaging not only saves valuable board space but also aids in heat dissipation, a critical factor in maintaining performance and longevity in the harsh conditions found under the hood of a car.

Maxim Integrated's commitment to quality is evident in the MAX5097BATE/V+T, which is designed to meet the stringent specifications required for automotive applications. Whether it's for powertrain, body electronics, infotainment, or telematics, this PMIC is an excellent choice for designers looking to create efficient, reliable, and safe automotive power systems.

You May Also Be Interested in

Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess