EN
  • EN
  • DE

MAX2750EUA+T

Part No MAX2750EUA+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC OSC VOLT CNTRL 8-UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel
Function VCO
Frequency 2.4GHz ~ 2.5GHz
RF Type ISM
Secondary Attributes On-Chip Tank Circuit
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX2750
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702761-MAX2750EUA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2750EUA+T CAD Model

Description

Maxim Integrated MAX2750EUA+T: High-Performance VCO with Integrated Prescaler

The Maxim Integrated MAX2750EUA+T is a state-of-the-art voltage-controlled oscillator (VCO) designed to deliver superior performance in a compact package. This integrated circuit is specifically tailored for the demands of RF personal communication systems, offering a unique combination of high-frequency operation and low-noise output, making it an ideal choice for designers looking to enhance their wireless communication applications.

With an integrated prescaler, the MAX2750EUA+T simplifies the design of phase-locked loops (PLLs) by reducing the frequency of the VCO's output before it is applied to the phase detector, thereby easing the design constraints on the PLL's loop filter and frequency divider. This feature allows for a more straightforward and cost-effective design process, as well as improved overall system performance.

The device operates over a wide frequency range and is designed to offer excellent temperature stability and low phase noise, which are critical parameters in maintaining signal integrity in communication systems. The MAX2750EUA+T's ability to maintain a stable frequency over temperature variations ensures reliable performance in a variety of environmental conditions.

This VCO is housed in a compact 8-pin µMAX package, which is highly beneficial for space-constrained applications. Its small footprint does not compromise on power; the MAX2750EUA+T provides robust functionality while allowing for high-density PCB layouts. This combination of size and performance makes the product an excellent choice for portable devices where space is at a premium.

Moreover, the MAX2750EUA+T is designed for easy integration into a wide range of systems. It requires minimal external components, reducing the overall bill of materials and simplifying the design process. With a single supply voltage and low power consumption, this VCO is well-suited for battery-powered devices, further enhancing its appeal for mobile and portable applications.

In summary, the Maxim Integrated MAX2750EUA+T is a versatile and high-performance VCO that offers designers a compact, low-noise, and easy-to-use solution for their RF communication systems. With its integrated prescaler and excellent stability features, it stands out as a top choice for achieving superior performance in wireless applications.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess